Groovi Ripple Portable Bluetooth Speaker

  • High quality audio performance
  • Adjustable angle for better music experience
  • Larger sound driver
  • Pocket size with adjustable handle
  • Unstoppable music experience
  • Bluetooth wireless range up to 20 meters

Manufacturer Part Number
BS1001
EAN/UPC
6935364094317
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

HARDWARE FEATURES
Dimensions (W X D X H): 4.1 x 3.7 x 1.5 in (103 x 94 x 37mm)
Weight: 175g (speaker only)
Bluetooth version: 4.0
Supports: A2DP V1.2
Frequency response: 120Hz-20KHz
Signal-to-noise ratio: >65dB
Battery type: lithium-ion polymer
Battery capacity: 3.7V 750mAh
Battery charge voltage: 5V 500mA
Battery charge time: Approx. 2 hours
Operating time: Approx. 4 hours(Varies by volume level and audio content)
Mobile range: Up to 20 meters or (66 feet)

OTHERS
Package Contents: Groovi Ripple Portable Bluetooth Speaker BS1001
USB Charging Cable
User Manual
Guarantee Card

Description: Featuring the latest ripple design and smart handle, the BS1001 delivers extended and detailed sound with excellent frequency performance.
It enables detailed performance of a portable Bluetooth speaker without sacrificing clarity or detail. Powerful lithium-ion battery, reliable wireless range and pocket size ensure a perfectly tailored listening experience.