Xeon Octadeca-core E5-2697 v4 2.3GHz Server Processor

Manufacturer Part Number
BX80660E52697V4
EAN/UPC
0735858310574,735858310574
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Essentials
Launch Date: Q4'15
Processor Number: G3900T
Intel® Smart Cache: 2 MB
DMI3: 8 GT/s
Instruction Set: 64-bit
Instruction Set Extensions: SSE4.1/4.2
Embedded Options Available: No
Lithography: 14 nm
Scalability: 1S Only
Thermal Solution Specification: PCG 2015A (35W)

Performance
# of Cores: 2
# of Threads: 2
Processor Base Frequency: 2.6 GHz
TDP: 35 W

Memory Specifications
Max Memory Size (dependent on memory type): 64 GB
Memory Types: DDR4-1866/2133, DDR3L-1333/1600 @ 1.35V
Max # of Memory Channels: 2
Max Memory Bandwidth: 34.1 GB/s
ECC Memory Supported : Yes

Graphics Specifications
Processor Graphics : Intel® HD Graphics 510
Graphics Base Frequency: 350 MHz
Graphics Max Dynamic Frequency: 950 MHz
Graphics Video Max Memory: 1.7 GB
Graphics Output: eDP/DP/HDMI/DVI
4K Support: Yes, at 60Hz
Max Resolution (Intel® WiDi)‡: 1080p
Max Resolution (HDMI 1.4)‡: 4096x2304@24Hz
Max Resolution (DP)‡: 4096x2304@60Hz
Max Resolution (eDP - Integrated Flat Panel)‡: 4096x2304@60Hz
Max Resolution (VGA)‡: N/A
DirectX* Support: 12
OpenGL* Support: 4.4
Intel® Quick Sync Video: Yes
Intel® InTru™ 3D Technology: Yes
Intel® Insider™: Yes
Intel® Wireless Display: Yes
Intel® Clear Video HD Technology: Yes
Intel® Clear Video Technology: Yes
# of Displays Supported : 3
Device ID: 0x1902

Expansion Options
PCI Express Revision: 3.0
PCI Express Configurations : Up to 1x16, 2x8, 1x8+2x4
Max # of PCI Express Lanes: 16

Package Specifications
Max CPU Configuration: 1
Package Size: 37.5mm x 37.5mm
Graphics and IMC Lithography: 14 nm
Low Halogen Options Available: See MDDS

Advanced Technologies
Intel® Turbo Boost Technology : No
Intel® vPro Technology : No
Intel® Hyper-Threading Technology : No
Intel® Virtualization Technology (VT-x) : Yes
Intel® Virtualization Technology for Directed I/O (VT-d) : Yes
Intel® VT-x with Extended Page Tables (EPT) : Yes
Intel® TSX-NI: No
Intel® 64 : Yes
Idle States: Yes
Enhanced Intel SpeedStep® Technology: Yes
Thermal Monitoring Technologies: Yes
Intel® Stable Image Platform Program (SIPP): No
Intel® Small Business Advantage: No

Intel® Data Protection Technology
Intel® AES New Instructions: Yes
Secure Key: Yes
Intel® Software Guard Extensions (Intel® SGX): Yes
Intel® Memory Protection Extensions (Intel® MPX): No

Intel® Platform Protection Technology
OS Guard: No
Trusted Execution Technology : No
Execute Disable Bit : Yes

‡ This feature may not be available on all computing systems. Please check with the system vendor to determine if your system delivers this feature, or reference the system specifications (motherboard, processor, chipset, power supply, HDD, graphics controller, memory, BIOS, drivers, virtual machine monitor-VMM, platform software, and/or operating system) for feature compatibility. Functionality, performance, and other benefits of this feature may vary depending on system configuration.