G502 Proteus Spectrum RGB Tunable Gaming Mouse

ACCURATE RESPONSIVE OPTICAL SENSOR
Control like you are in the game

Get maximum tracking accuracy from our most responsive optical sensor (PMW3366). Exclusive Logitech G Delta Zero™ optical sensor technology minimizes mouse acceleration and increases reliable targeting. Switch DPI modes on the fly—choose from five settings from 200 to 12,000 DPI.

BALANCE AND WEIGHT AT YOUR CONTROL
It’s your mouse the way you like it

Customize to your advantage. Five 3.6g weights come with your Proteus Spectrum. Use some or all of them in the positions where you like more weight, or less. This mouse can be tailored to your preferences.

PROGRAMMABLE RGB LIGHTING
16.8 million colours to choose from

Adjustable RGB lighting lets you select from up to 16.8 million colors. Use Logitech Gaming Software to choose lighting colour and brightness to match your style, system or environment. You can also set your lighting to sleep when you aren’t using your system.

Logitech Gaming Software also lets you synchronize lighting patterns and effects with other Logitech G devices so your devices can display the same lighting and bring your gaming setup to life with breathing or light cycling light patterns.

PERSONALLY-TUNED PERFORMANCE
Adapts to your environment

Playing surfaces vary. You can get better accuracy by fine tuning the optical sensor in Proteus Spectrum to your playing surface. By tuning the mouse to your surface, you get improved precision and responsiveness. Tuning is fast; then you are ready for battle.

G502 Proteus Spectrum is pre-tuned for Logitech gaming mouse pads, G240 and G440. Add one of these mouse pads for extreme accuracy.

11 PROGRAMMABLE BUTTONS
Fingertip control

Program your favorite commands and macros to each of the 11 buttons. Select from thousands of profiles on your PC, or save your setting to one of the onboard profiles.

DPI SHIFT IN-GAME
Be ready in an instant

Be an unstoppable force with Proteus Spectrum in either low or high DPI. Shift from headshot-precise 200 DPI targeting to lightning-fast 12,000 DPI maneuvers by shifting through up to five DPI settings per profile.

DUAL-MODE, GAMING-GRADE SCROLL WHEEL
Speed and precision

With Proteus Spectrum, you decide the mode. Choose hyper-fast scrolling or click-to-click precision.

Manufacturer Part Number
910-004633
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Part Number
910-004633

Warranty Information

3-year Limited hardware warranty

System Requirements

Windows® 10, Windows 8.1, Windows 8, Windows 7
USB port
Internet connection for optional software download

Package Contents

Mouse
User documentation

Technical Specification

Tracking

Resolution: 200 – 12,000 dpi
Max. acceleration: >40G
Max. speed: >300 ips

Responsiveness
USB data format: 16 bits/axis
USB report rate: 1000 Hz (1ms)
Microprocessor: 32-bit ARM

Glide
Dynamic coefficient of friction:* 0.10 μ (k)
Static coefficient of friction:* 0.15 μ (s)

Durability
Buttons (Left / Right): 20 million clicks
Feet: 250 kilometers

Physical specifications
Height: 5.2 in (132 mm)
Width: 2.95 in (75 mm)
Depth: 1.57 in (40 mm) 
Weight: 5.9 oz, mouse plus cable (168 g)
Weight: 4.3 oz, mouse only (121 g)