Android Elo Computer Module (AECM)

The Elo Interactive Digital Signage (IDS) touch platform featuring the powerful Qualcomm Snapdragon APQ8064 CPU provides the performance needed to manage demanding, media-rich interactive digital signage software applications while enabling omnichannel consistency when coupled with EloView. Together, they allow customers to securely leverage existing online and mobile digital content with minimal investment and development time.

Elo's ECMG2-AND computer module, available for use with the Elo 3201L, 4201L, 5501L and 7001LT IDS touchscreens, slides into the back of the touch screen display to deliver the industry’s thinnest commercial grade all-in-one Android touch computer at 32-inch, 42-inch, 55-inch or 70-inch screen sizes. Use of computer modules instead of a separate external computer “box” reduces complexity, by seamlessly incorporating the AC power, video and USB signals between the computer module and the Elo IDS touch display via an internal docking connector. Centralized management and security capabilities of Qualcomm Snapdragon ensures compatibility with many content management servers and web-based consoles for seamless connection with the internet, applications, digital marketing, interactive whiteboard, building directory, virtual receptionist, and point of information (POI) applications. The AECM can support optimal partitioning of locally cached and network stored content, allowing developers to monitor and deploy content via device-to-device or web connections.

The high performance, commercial grade computer module, coupled with the EloView cloud-based management software, makes any IDS 01 series monitor a complete interactive platform.

Manufacturer Part Number
E000739
EAN/UPC
0834619001529,834619001529
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model: ECMG2-AND
Processor: Qualcomm APQ8064
System Memory: 2GB RAM
Storage: Onboard 16GB eMMC, SD slot inside box
Cooling system: Fanless Technology
Display Interface: 1x HDMI (OPS slot)
Front LED/Control: Power LED, Home button
WiFi: IEEE 802.11b/g/n; WEP/WPA/WPA2 capable
Bluetooth : Bluetooth 4.0+EDR

Ports
USB: 4x USB 2.0 on front panel, 1x USB On-The-Go (micro USB)
GPIO: 2x input (TTL), 1x output (TTL) Details available in User Guide
Ethernet: 1x Giga bit Ethernet

Power
Power supply: +19V power supplied via Elo Interactive Digital Signage monitor
Power Consumption (AECM only): Power Consumption

ON: 28.5 W
IDLE: 5W

Dimensions
Module Dimension(in mm): 252.7(W) x 36.1(H) x 272.85 (D)
Shipping box Dimensions (in mm): 386 x 357 x 112mm ( L * W * H )

Weight
Weight Unpackaged: 1.46 KG
Packaged: 2.24 KG

Environmental
Temperature: Operating: 0°C to 40°C
Storage: -20°C to 60°C
Humidity
(non-condensing): Operating: 20% - 80%
Storage: 10% - 95%

Other
Form Factor Android ECM