TowerRAID TR8UM6G - 8 Bay SATA to eSATA and USB 3.0 JBOD Enclosure (Black)

The TowerRAID TR8UM6G is an 8-bay storage enclosure for high capacity storage needs. With a built-in ventilating protective screen front panel, both units utilize a cable-less backplane-design to support up to eight hard drives. Unlike any other products in the market, TR8UM6G dual interface design allow both USB 3.0 and eSATA port multiplier connections for different connections. Connecting to the USB 3.0 slot for 5Gb/s performance, 8 hard drives can be accessed at the same time using a single USB 3.0 cable. Backwards compatible with USB 2.0, the TR8UM6G provides expandable storage with ease. 2 ports eSATA port multiplier connection allow maximum performance for the storage. Total 2 connections, each eSATA connection connect to 4 drives, allow dual channel performance for performance hungry applications. Hard drives are installed on easy access hard drive trays for simple insertion and removal. With support of the latest 8TB hard drives, the TR8UM6G is capable of having a total of 64TB in a single tower. Hard drive cooling is provided by a large 4.7” cooling fan located on the back of the unit. Supported in PC, MAC and Linux, the TR8UM6G is an ideal solution for your storage needs.

Manufacturer Part Number
ST-SAN-TR8UM6G
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

 Model:  TR8UM6G
 Form Factor:  Compact Tower
 HDD Trays:  8 Removable 3.5" SATA
 RAID Level:  JBOD
 Maximum Capacity:  64TB (8TB Per hard drives)
 Host Interface & Transfer Rate:  USB 3.0 x1, backwards compatible to USB 2.0
 eSATA Port Multiplier x 2
 Drive Interface:  8 x 3.5” SATA (2.5" supported)
 Cooling Fan:  4.7" Ball Bearing Fan
 Power Supply:  250W (90V-264V)
 Control Interface :  N/A
 Status Indicators:  Power LED
 Dimension (in):  5.9"W x 13.4"H x 13.4"D
 Weight (lb) :  13
 Safety Regulations:  CE, FCC, UL, RoHS
 Limited Warranty:  1 Years
 Package Contents:

 TR8UM6G (1) 
 Hard Drive Trays (8)
 Power Cord (1) 
 USB 3.0 Cable (1) 
 eSATA Cables (2)
 Screws (1 set) 
 Quick Installation Manual (1)