FD836B-EHTV Fixed Dome Camera

VIVOTEK's FD836B-EHTV is a robust, dome-style network cameras designed for diverse outdoor applications. Equipped with a Full HD sensor enabling viewing resolution of 1920x1080 at a smooth 30 fps, the FD836B-EHTV is an all-in-one outdoor camera capable of capturing high quality and high resolution video at up to 2 Megapixels whether in high contrast or low light with WDR and SNV technology.

Further increasing its flexibility, VIVOTEK's FD836B-EHTV provides remote focus with built-in stepping motors and P-iris to provide precise adjustment remotely. To meet the demands of any harsh outdoor application, the camera is also armed with IP66-rated housing to help the camera body withstand rain, dust and high pressure water jets from any direction, while its IK10-rated housing provides robust protection against acts of vandalism or other impacts. Moreover, featuring with a wide operating temperature range enhances the FD836B-EHTV's performance and reliability in extremely cold or hot weather, even when using PoE.

When choosing VIVOTEK FD836B-HV series, customers will be offered four options: the FD836B-EHTV, FD836B-HTV, FD836B-EHVF2, and FD836B-HVF2. Different options can be chosen based on the requirements of your application, such as the need for a specific focusing method or operating environment temperature.

Manufacturer Part Number
FD836B-EHTV
EAN/UPC
4712123675381
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model : FD836B-EHTV: Vari-focal, P-iris, Remote Focus, Extreme Weather

System Information

CPU : Multimedia SoC (System-on-Chip)
Flash : 1Gb
RAM : 2Gb

Camera Features
Image Sensor : 1/2.8" Progressive CMOS
Maximum Resolution : 1920x1080 (2MP)
Lens Type : Vari-focal
Focal Length : f = 2.8 ~ 12 mm
Aperture : F1.8 ~ F2.85
Auto-iris : P-iris
Field of View : 42° ~ 105° (Horizontal)
24° ~ 57° (Vertical)
49° ~ 131° (Diagonal)
Shutter Time : 1/5 sec. to 1/32,000 sec.
WDR Technology : WDR
Day/Night : Removable IR-cut filter for day & night function
Minimum Illumination : 0.03 Lux @ F1.8 (Color)
0.001 Lux @ F1.8 (B/W)
Pan/tilt/zoom Functionalities : ePTZ:
48x digital zoom (4x on IE plug-in, 12x built in)
IR Illuminators : Built-in IR illuminators, effective up to 30 meters
with Smart IR
IR LED*8
On-board Storage : Slot type: MicroSD/SDHC/SDXC card slot
Seamless Recording

Video
Compression : H.264 & MJPEG
Maximum Frame Rate : 30 fps @ 1920x1080
In both compression modes
Maximum Streams : 4 simultaneous streams
S/N Ratio : 58dB
Dynamic Range : 100dB
Video Streaming : Adjustable resolution, quality and bitrate, Smart Stream
Image Settings : Adjustable image size, quality and bit rate, Time stamp, text overlay, flip & mirror, Configurable brightness, contrast, saturation, sharpness, white balance, exposure control, gain, backlight compensation, privacy masks, Scheduled profile settings, 3D Noise Reduction, Video Rotation, Defog

Audio
Audio Capability : Two-way audio (full duplex)
Compression : G.711, G.726
Interface : External microphone input
External line output

Network
Users : Live viewing for up to 10 clients
Protocols : IPv4, IPv6, TCP/IP, HTTP, HTTPS, UPnP, RTSP/RTP/RTCP, IGMP, SMTP, FTP, DHCP, NTP, DNS, DDNS, PPPoE, CoS, QoS, SNMP, 802.1X, UDP, ICMP, ARP, SSL, TLS
Interface : 10 Base-T/100 BaseTX Ethernet (RJ-45)
*It is highly recommended to use standard CAT5e & CAT6 cables which are compliant with the 3P/ETL standard.
ONVIF : Supported, specification available at www.onvif.org

Intelligent Video
Video Motion Detection : Five-window video motion detection
VCA* : Line crossing detection, field detection, loitering detection
Alarm and Event
Alarm Triggers : Video motion detection, manual trigger, digital input, periodical trigger, system boot, recording notification, camera tampering detection, audio detection
Alarm Events : Event notification using digital output, HTTP, SMTP, FTP and NAS server, SD Card
File upload via HTTP, SMTP, FTP, NAS server and SD card

General
Smart Focus System : Remote Focus
Connectors : RJ-45 cable connector for Network/PoE connection
Audio input
Audio output
DC 12V power input
Digital input*1
Digital output*1
LED Indicator : System power and status indicator
Power Input : DC 12V
IEEE 802.3at PoE Class 4
Power Consumption : Max. 25 W (Heater on)
Dimensions : Ø 155 x 103 mm
Weight : 920 g
Casing : Weather-proof IP66-rated housing
Vandal-proof IK10-rated metal housing
Safety Certifications : CE, LVD, FCC Class A, VCCI, C-Tick, UL
Operating Temperature : Starting Temperature: -40°C ~ 50°C (-40°F ~ 122°F)
Working Temperature: -50°C ~ 50°C (-58°F ~ 122°F)
Warranty : 36 months

System Requirements
Operating System : Microsoft Windows 7/8/Vista/XP/2000
Web Browser : Mozilla Firefox 7~10 (streaming only)
Internet Explorer 7/8/9/10/11
Other Players : VLC: 1.1.11 or above
Quicktime: 7 or above

Included Accessories
CD : User's manual, quick installation guide, Installation Wizard 2, ST7501 32-channel recording software
Others : Quick installation guide, warranty card, alignment sticker/desiccant bag, screw pack

* Available per project request