The TS-128 is a lightweight, easy to use and feature-rich networked storage center for backup, synchronization, remote access, and home entertainment. It’s energy-efficient and budget-friendly, ideal for home users to start their personal cloud and stay connected to files with full control. See how TS-128 can make your digital life easier, simpler and more convenient.
Dual-core processor for high performance
Powered by an ARM® v7 1.1GHz dual-core processor with 1GB DDR3 RAM, the TS-128 delivers an average of 101 MB/s reading and 69 MB/s writing speed for smooth data transmission, concurrent access from multiple users, and home applications. The high-performance and capable TS-128 is ideal for serving as a multimedia center as you can back up or download files without impacting the TS-128’s performance.
Light, handy, and tool-less design
The TS-128 features a mini-tower design that takes less desktop space, making it suitable for homes and small/home offices. Compared with a traditional NAS cooling fan, the TS-128 houses a compact and quiet exhaust that helps dissipate heat with less noise and dust. With the tool-less design*, you can easily remove the TS-128’s side cover to add or replace hard drives. The TS-128 is a light, handy and functional NAS that fits snugly into your digital lifestyle.
Cross-platform file sharing, centralized data storage
The TS-128 supports SMB/CIFS, NFS, and AFP protocols for file sharing across Windows®, Mac®, Linux®/UNIX® networks. Data, logs and ISO images of CDs and DVDs can be centrally stored on the TS-128 and protected by an integrated antivirus solution.
Well-rounded backup & disaster recovery solution
QNAP NetBak Replicator supports real-time and scheduled data backup on Windows® including Outlook email archiving. Apple Time Machine® is also supported to provide Mac® OS X users with a solution to effortlessly back up data to the TS-128. A wide range of third-party backup software such as Acronis® True Image and FarStone® TotalRecovery Pro are supported. The front panel USB 3.0 port on the TS-128 features a One-Touch-Backup function for you to instantly back up data on external drives to the TS-128 with just one click, or alternatively to back up data from the TS-128 to external drives. Disaster recovery solutions including RTRR, rsync and cloud storage backup are also included.
Note:
CPU: ARM® v7 1.1 GHz Dual-core
System memory: 1GB DDR3 RAM
Flash Memory: 4 GB
Hard Disk Drive: 2 x 3.5" SATA HDDs
LAN Port: 1 x Gigabit RJ-45 Ethernet port
USB Port: 1 X USB 3.0 (Front)
1 X USB 2.0 (Rear)
LED Indicators: HDD 1-2, LAN, Status, USB
Buttons: Power/Status, USB One-Touch-Backup, reset
Alarm Buzzer: System warning
Form Factor: Mini-tower
Dimensions: 187.7(H) x 90(W) x 125(D) mm
7.36(H) x 3.54(W) x 4.92(D) inch
Weight: Net: 0.7 kg (1.54lbs)
Gross: 1.88 kg (4.14lbs)
Power Consumption
(HDD standby mode): HDD standby:6.05W
In operation:13.24W
(with 2 x 2TB HDDs intalled)
Temperature & Humidity: 0 - 40 °C,5-95% RH
Power Supply: External Power Adapter 60W, 100-240V
Fan: Yes