QNAP TS-EC880U R2, featuring the easy-to-useQTS operating system, provides a reliable and scalable NAS solution to fulfill data backup, file synchronization and remote access. The TS-EC880U R2 is 10GbE-ready, delivers exceptional performance, and supports cross-platform file sharing, comprehensive backup solutions, iSCSI and virtualization applications, and many practical business functions, making it the ideal choice for SMBs to secure important business data. It also includes abundant multimedia applications backed by its powerful hardware specifications.
Thanks to QTS’s intuitive user interface, system operations of the TS-EC880U R2 are smooth and handy. Its intelligent desktop allows you to find the desired functions quickly, create desktop shortcuts or group shortcuts, monitor important system information on a real-time basis, and open multiple application windows to run multiple tasks concurrently, bringing greater working efficiency.
Qsirch – A smarter, faster way to searchQuickly and easily find documents, photos, videos, and music with Qsirch, QNAP's new built-in NAS search application lets you find what you need by real-time, natural search. Simply type in as much as you know about what you are trying to find, including bits of the file name or even words/phrases in the document, and Qsirch will display a list of matches, complete with thumbnails, as you type. Qsirch even remembers your search history so you can quickly navigate to files you've previously searched for. Qsirch is a huge productivity boost – it greatly reduces the amount of time spent looking for files on the NAS so you can focus on other tasks.
Breakthrough performance
The TS-EC880U R2 supports 6Gbps hard drives driving over 3,700 MB/s throughput and 400,000 IOPS*. Featuring with Intel® Xeon® E3 v3 Quad-Core Processor and 4 GB DDR3 ECC RAM, the TS-EC880U R2 greatly enhances efficiency of CPU-consuming tasks and serves more concurrent tasks at the same time.
Internal cache port for IO accelerationThe TS-EC880U R2 supports two on-board mSATA internal cache ports, and up to 4 SSDs can be used for caching. By installing mSATA flash modules (optional purchase), the IOPS performance of storage volumes can remarkably boost. It is perfect for improving overall workflow of random IOPS demanding applications such as database and virtualization. The internal cache port design reserves the space of hard drive tray for more storage capacity.
Removable motherboard drawer for easy maintenanceWith the TS-EC880U R2's removable motherboard drawer, IT administrators have easier access in upgrading/installing components such as RAM, the internal cache and 10GbE adapter. The motherboard itself can be removed and replaced without needing to remove the heavy TS-EC880U R2 from the rack cabinet, making it especially useful in maintaining the TS-EC880U R2 in data centers with multiple rack cabinets.
Note:
Model Name:
TS-EC880U-E3-4GE-R2
TS-EC880U-i3-4GE-R2
TS-EC880U-i3-8G-R2
CPU: TS-EC880U-E3-4GE-R2: Intel® Xeon® E3-1246 v3 Quad-core processor
TS-EC880U-i3-4GE-R2: Intel ® Core i3-4150 processor
TS-EC880U-i3-8G-R2:Intel® Core i3-4150 processor
Memory:
Total memory slots: 4
TS-EC880U-E3-4GE-R2/ TS-EC880U-i3-4GE-R2:
System memory: 4 GB DDR3 ECC RAM
Memory module pre-installed: 2 GB x2
Memory expandable up to: 32 GB (8GB x4)
TS-EC880U-i3-8G-R2:
System memory: 8 GB DDR3 non-ECC RAM
Memory module pre-installed: 4 GB x2
Memory expandable up to: 32 GB (8GB x4)
Two mSATA port on board for read caching
Note: The standard system is shipped without mSATA flash. For the optional mSATA flash, please visit
http://shop.qnap.com/
Built-in 2 x 10 GbE SFP+ ports (LAN-10G2SF-MLX) and 4 x GbE ports
40GbE is optional
4x USB 3.0 port (rear)
4x USB 2.0 port (rear)