IB836B-EHF3 Bullet Network Camera

VIVOTEK's IB836B-EHF3 is a stylish, bullet-style network cameras designed for diverse outdoor applications and offering a complete range of options. Equipped with a 2MP Full HD sensor enabling viewing resolution of 1920x1080 at a smooth 30 fps, the IB836B-EHF3 is an all-in-one outdoor camera capable of capturing high quality and high resolution video up to 2 Megapixel with WDR and SNV technology, no matter whether in high contrast or in low light environments.

Increasing its simple operation, the IB836B-EHF3 provides fixed focus without electrical power. To meet the demands of outdoor and harsh applications, VIVOTEK's IB836B-EHF3 is also armed with IP66-rated housing to help the camera body withstand rain, dust and high pressure water jets from any direction, while its IK10-rated housing provides robust protection against acts of vandalism or other impacts.

Moreover, a wide operating temperature range further enhances the IB836B-EHF3 performance and reliability in extremely cold or hot weather, even when using PoE. When choosing VIVOTEK IB836B-H series, customers will be offered four options: the IB836B-HF3, IB836B-EHF3, IB836B-HT, and IB836B-EHT. Different options can be chosen based on the requirements of your application, such as focusing method or operating environment temperature.

Manufacturer Part Number
IB836B-EHF3
EAN/UPC
4712123675244
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model : IB836B-EHF3: Fixed-focal, Extreme Weather

System Information

CPU : Multimedia SoC (System-on-Chip)
Flash : 1Gb
RAM : 2Gb

Camera Features

Image Sensor : 1/2.8" Progressive CMOS
Maximum Resolution : 1920x1080 (2MP)
Lens Type : Fixed-focal
Focal Length : f = 3.6 mm
Aperture : F2.1
Field of View : 83° (Horizontal)
53° (Vertical)
91° (Diagonal)
Shutter Time : 1/5 sec. to 1/32,000 sec.
WDR Technology : WDR
Day/Night : Removable IR-cut filter for day & night function
Minimum Illumination : 0.06 Lux @ F2.1 (Color)
0.001 Lux @ F2.1 (B/W)
Pan/tilt/zoom Functionalities : ePTZ:
48x digital zoom (4x on IE plug-in, 12x built in)
IR Illuminators : Built-in IR illuminators, effective up to 30 meters
with Smart IR
IR LED*8
On-board Storage : Slot type: SD/SDHC/SDXC card slot
Seamless Recording

Video

Compression : H.264 & MJPEG
Maximum Frame Rate : 30 fps @ 1920x1080
In both compression modes
Maximum Streams : 4 simultaneous streams
S/N Ratio : Above 58 dB
Dynamic Range : 100 dB
Video Streaming : Adjustable resolution, quality and bitrate, Smart Stream
Image Settings : Adjustable image size, quality and bit rate, Time stamp, text overlay, flip & mirror, Configurable brightness, contrast, saturation, sharpness, white balance, exposure control, gain, backlight compensation, privacy masks, Scheduled profile settings, 3D Noise Reduction, Video Rotation, Defog

Audio

Audio Capability : Two-way audio (full duplex)
Compression : G.711, G.726
Interface : External microphone input
Audio output

Network

Users : Live viewing for up to 10 clients
Protocols : IPv4, IPv6, TCP/IP, HTTP, HTTPS, UPnP, RTSP/RTP/RTCP, IGMP, SMTP, FTP, DHCP, NTP, DNS, DDNS, PPPoE, CoS, QoS, SNMP, 802.1X, UDP, ICMP, ARP, SSL, TLS
Interface : 10 Base-T/100 BaseTX Ethernet (RJ-45)
*It is highly recommended to use standard Cat. 5e & Cat. 6 cables which are compliant with the 3P/ETL standard.
ONVIF : Supported, specification available at www.onvif.org

Intelligent Video

Video Motion Detection : Five-window video motion detection
VCA* : Line crossing detection, field detection, loitering detection

Alarm and Event

Alarm Triggers : Video motion detection, manual trigger, digital input, periodical trigger, system boot, recording notification, camera tampering detection, audio detection
Alarm Events : Event notification using digital output, HTTP, SMTP, FTP and NAS server, SD Card
File upload via HTTP, SMTP, FTP, NAS server and SD card

General

Smart Focus System : Fixed Focus
Connectors : RJ-45 cable connector for Network/PoE connection
Audio input
Audio output
DC 12V power input
Digital input*1
Digital output*1
LED Indicator : System power and status indicator
Power Input : DC 12V
IEEE 802.3at PoE Class 4
Power Consumption : Max. 25 W (Heater on)
Dimensions : Ø 88 x 293 mm
Weight : Net: 1264 g
Casing : Weather-proof IP66-rated housing
Vandal-proof IK10-rated metal housing (Casing Only)
Safety Certifications : CE, LVD, FCC Class A, VCCI, C-Tick
Operating Temperature : Starting Temperature: -40°C ~ 50°C (-40°F ~ 122°F)
Working Temperature: -50°C ~ 50°C (-58°F ~ 122°F)
Warranty : 24 months

System Requirements

Operating System : Microsoft Windows 7/8/Vista/XP/2000
Web Browser : Mozilla Firefox 7~10 (Streaming only)
Internet Explorer 7/8/9/10/11
Other Players : VLC: 1.1.11 or above
Quicktime: 7 or above

Included Accessories

CD : User's manual, quick installation guide, Installation Wizard 2, ST7501 32-channel recording software
Others : Quick installation guide, warranty card, sun shield, wall mount bracket, alignment sticker/desiccant bag, waterproof connector, screw pack
* Available per project request