IB8382-EF3 Bullet Network Camera

VIVOTEK's IB8382-EF3 is a economic professional outdoor bullet network cameras in VIVTOTEK's 5MP Lite series which offer up to 15 fps at 5-Megapixel or 30 fps at 1080p resolution at a competitive price. Equipped with a new high resolution image sensor, different from other 5MP cameras, the IB8382-EF3 provides sharper image quality and finer detail at a cost-effective price. And with powerful 3D Noise Reduction technology and Smart Stream technology the IB8382-EF3 can also optimize resolution for a desired object or area to maximize efficiency of bandwidth usage.

Increasing its simple operation, the IB8382-EF3 provides fixed focus without electrical power. To provide higher resolution in outdoor and harsh environments, VIVOTEK's IB8382-EF3 is also armed with IP66-rated housing to help the camera body withstand rain, dust and high pressure water jets from any direction, while its IK10-rated housing provides protection against acts of vandalism or other impacts. Additionally, a wide operating temperature range further improves the IB8382-EF3's performance and reliability in extremely cold or warm weather, even when using PoE.

With the highly flexible VADP (VIVOTEK Application Development Platform), users can extend the features of this series by adding third-party applications for the IB8382-EF3. Thus the IB8382 series - IB8382-F3, IB8382-EF3, IB8382-T, IB8382-ET, is not only equipped with multiple focusing methods and wide temperature range options, is but ideal for a wide variety of applications.

Manufacturer Part Number
IB8382-EF3
EAN/UPC
4712123675305
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model : IB8382-EF3: Fixed-focal, Extreme Weather

System Information
CPU : Multimedia SoC (System-on-Chip)
Flash : 1Gb
RAM : 4Gb

Camera Features
Image Sensor : 1/3.2" Progressive CMOS
Maximum Resolution : 2560x1920 (5MP)
Lens Type : Fixed-focal
Focal Length : f = 3.6 mm
Aperture : F2.1
Field of View : 68° (Horizontal)
51° (Vertical)
89° (Diagonal)
Shutter Time : 1/5 sec. to 1/32,000 sec.
WDR Technology : WDR Enhanced
Day/Night : Removable IR-cut filter for day & night function
Minimum Illumination : 0.089 Lux @ F2.1 (Color)
0.001 Lux @ F2.1 (B/W)
Pan/tilt/zoom Functionalities : ePTZ:
48x digital zoom (4x on IE plug-in, 12x built in)
IR Illuminators : Built-in IR illuminators, effective up to 30 meters
with Smart IR
IR LED*8
On-board Storage : Slot type: SD/SDHC/SDXC card slot
Seamless Recording

Video
Compression : H.264 & MJPEG
Maximum Frame Rate : 15 fps @ 2560x1920
15 fps @ 2408x1536
30 fps @ 1920x1080
In both compression modes
Maximum Streams : 4 simultaneous streams
S/N Ratio : Above 65 dB
Dynamic Range : 70 dB
Video Streaming : Adjustable resolution, quality and bitrate, Smart Stream
Image Settings : Adjustable image size, quality and bit rate, time stamp, text overlay, flip & mirror, configurable brightness, contrast, saturation, sharpness, white balance, exposure control, gain, backlight compensation, privacy masks, scheduled profile settings, 3D Noise Reduction, Video Rotation, Defog

Audio
Audio Capability : Two-way audio (full duplex)
Compression : G.711, G.726
Interface : External microphone input
Audio output

Network
Users : Live viewing for up to 10 clients
Protocols : IPv4, IPv6, TCP/IP, HTTP, HTTPS, UPnP, RTSP/RTP/RTCP, IGMP, SMTP, FTP, DHCP, NTP, DNS, DDNS, PPPoE, CoS, QoS, SNMP, 802.1X, UDP, ICMP, ARP, SSL, TLS
Interface : 10 Base-T/100 BaseTX Ethernet (RJ-45)
*It is highly recommended to use standard Cat. 5e & Cat. 6 cables which are compliant with the 3P/ETL standard.
ONVIF : Supported, specification available at www.onvif.org

Intelligent Video
Video Motion Detection : Five-window video motion detection
VCA* : Line crossing detection, field detection, loitering detection

Alarm and Event
Alarm Triggers : Video motion detection, manual trigger, digital input, periodical trigger, system boot, recording notification, camera tampering detection, audio detection
Alarm Events : Event notification using digital output, HTTP, SMTP, FTP and NAS server, SD Card
File upload via HTTP, SMTP, FTP, NAS server and SD card

General
Smart Focus System : Fixed focus
Connectors : RJ-45 cable connector for Network/PoE connection
Audio input
Audio output
DC 12V power input
Digital input*1
Digital output*1
LED Indicator : System power and status indicator
Power Input : DC 12V
IEEE 802.3at PoE Class 4
Power Consumption : Max. 25 W (Heater on)
Dimensions : Ø 88 x 293 mm
Weight : Net: 1264 g
Casing : Weather-proof IP66-rated housing
Vandal-proof IK10-rated metal housing (Casing Only)
Safety Certifications : CE, LVD, FCC Class A, VCCI, C-Tick
Operating Temperature : Starting Temperature: -40°C ~ 50°C (-40°F ~ 122°F)
Working Temperature: -50°C ~ 50°C (-58°F ~ 122°F)
Warranty : 24 months

System Requirements
Operating System : Microsoft Windows 7/8/Vista/XP/2000
Web Browser : Mozilla Firefox 7~10 (Streaming only)
Internet Explorer 7/8/9/10/11
Other Players : VLC: 1.1.11 or above
Quicktime: 7 or above

Included Accessories
CD : User's manual, quick installation guide, Installation Wizard 2, ST7501 32-channel recording software
Others : Quick installation guide, warranty card, sun shield, wall mount bracket, waterproof RJ45 Ethernet enclosure, alignment sticker / desiccant bag, waterproof connector, screw

* Available per project request