Fixed Dome Network Camera

VIVOTEK’s FD8182-F2 is an economic professional indoor fixed dome network cameras in VIVTOTEK’s 5MP V-Pro Lite series. Design to provide higher resolution and sharper image with more detail, the FD8182-F2 offers up to 15 fps at 5-Megapixel or 30 fps at 1080p resolution. With powerful 3D Noise Reduction technology and Smart Stream technology, the FD8182-F2 can also optimize resolution for a desired object or area to maximize efficiency of bandwidth usage.

To meet the demands of indoor applications, VIVOTEK’s FD8182-F2 provides fixed focus used for simple operation without additional power. Further, equipped with a PIR sensor to help detect unexpected events and provide the appropriate response in real time.

With the highly flexible VADP (VIVOTEK Application Development Platform), users can extend the features of this FD8182 series by adding third-party applications for the FD8182-F2 and the FD8182-T. Thus, the FD8182 series is not only equipped with multiple focusing methods, but is also highly flexible and able to be expanded to meet the requirements of a wide variety of indoor applications.

Manufacturer Part Number
FD8182-F2
EAN/UPC
4712123675411
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model : FD8182-F2: Fixed-focal
System Information
CPU : Multimedia SoC (System-on-Chip)
Flash : 1Gb
RAM : 4Gb
Camera Features 
Image Sensor : 1/3.2" Progressive CMOS
Maximum Resolution : 2560x1920 (5MP)
Lens Type : Fixed-focal
Focal Length : f= 2.8 mm
Aperture : F1.8
Field of View : 90° (Horizontal)
67° (Vertical)
118° (Diagonal)
Shutter Time : 1/5 sec. to 1/32,000 sec.
WDR Technology : WDR Enhanced
Day/Night : Removable IR-cut filter for day & night function
Minimum Illumination : 0.39 Lux @ F1.8 (Color)
0.001 Lux @ F1.8 (B/W)
Pan/tilt/zoom Functionalities : ePTZ:
48x digital zoom (4x on IE plug-in, 12x built in)
IR Illuminators : Built-in IR illuminators, effective up to 30 meters
with Smart IR
IR LED*8
On-board Storage : Slot type: Micro SD/SDHC/SDXC card slot
Seamless Recording
Video
Compression : H.264 & MJPEG
Maximum Frame Rate : 15 fps @ 2560x1920
15 fps @ 2408x1536
30 fps @ 1920x1080
In both compression modes
Maximum Streams : 4 simultaneous streams
S/N Ratio : 67 dB
Dynamic Range : 70 dB
Video Streaming : Adjustable resolution, quality and bitrate; Smart Stream
Image Settings : Adjustable image size, quality and bit rate, Time stamp, text overlay, flip & mirror, Configurable brightness, contrast, saturation, sharpness, white balance, exposure control, gain, backlight compensation, privacy masks,Scheduled profile settings, 3D noise reduction, video rotation, defog
Audio
Audio Capability : Two-way Audio (full duplex)
Compression : G.711, G.726
Interface : Built-in Microphone
External line output
Network
Users : Live viewing for up to 10 clients
Protocols : IPv4, IPv6, TCP/IP, HTTP, HTTPS, UPnP, RTSP/RTP/RTCP, IGMP, SMTP, FTP, DHCP, NTP, DNS, DDNS, PPPoE, CoS, QoS, SNMP, 802.1X, UDP, ICMP, ARP, SSL, TLS
Interface : 10 Base-T/100 BaseTX Ethernet (RJ-45)
*It is highly recommended to use standard CAT5e & CAT6 cables which are compliant with the 3P/ETL standard.
ONVIF : Supported, specification available at www.onvif.org
Intelligent Video
Video Motion Detection : Five-window video motion detection
VCA* : Line crossing detection, field detection, loitering detection
Alarm and Event
Alarm Triggers : Video motion detection, manual trigger, digital input, periodical trigger, system boot, recording notification, camera tampering detection, audio detection
Alarm Events : Event notification using digital output, HTTP, SMTP, FTP and NAS server, SD Card
File upload via HTTP, SMTP, FTP, NAS server and SD card
General
Connectors : RJ-45 cable connector for Network/PoE connection
Audio input
Audio output
DC 12V power input
Digital input*1
Digital output*1
LED Indicator : System power and status indicator
Power Input : DC 12V
IEEE 802.3af/at PoE Class 0
Power Consumption : Max. 9 W
Dimensions : Ø 138 x 103 mm
Weight : 541 g
Safety Certifications : CE, LVD, FCC Class B, VCCI, C-Tick
Operating Temperature : Starting Temperature: 0°C ~ 50°C (32°F~ 122°F)
Working Temperature: -10°C ~ 50°C (14°F~ 122°F)
Warranty : 24 months
System Requirements
Operating System : Microsoft Windows 7/8/Vista/XP/2000
Web Browser : Mozilla Firefox 7~10 (streaming only)
Internet Explorer 7/8/9/10/11
Other Players : VLC: 1.1.11 or above
Quicktime: 7 or above
Included Accessories
CD : User's manual, quick installation guide, Installation Wizard 2, ST7501 32-channel recording software
Others : Quick installation guide, warranty card, alignment sticker/desiccant bag, screw pack