Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Specifications
- Chipset: Realtek RTL8153
- Compliant with Universal Serial Bus 3.0 Specification and backward compatible with USB 2.0
- Supports full duplex operation with IEEE 802.3x
- Compatible with IEEE 802.3, 802.3u
- Supports IEEE 802.3az (Energy Efficient Ethernet)
- Supports IEEE 802.1Q VLAN tagging
- Supports IPv4/IPv6 packet Checksum Offload Engine to reduce CPU loading
- Supports IEEE 802.1P Layer 2 Priority Encoding
- Product:
- Overall length (including the embedded USB cable): 7.48" (190mm)
- Dimensions: 2.56" (W) x 1.14" (H) x 0.79" (D)
- Weight: 0.07 lbs
- Color: White
- Housing material: Plastic
- Connectors:
- 1x 9-pin, USB 3.0, A-Type, Male
- 1x 8-pin, RJ45, Network, Female
- Environmental conditions:
- Operating temperature: 32 to 122 degrees F
- Storage temperature: 14 to 140 degrees F
- Relative humidity: 5% to 85% RH (non-condensing)
- Certifications/Standards: FCC, CE, RoHS
- Warranty: 1 year limited
- Country of origin: China
Compatibility - Adds a Gigabit LAN port (RJ45) to your laptop or desktop computer through USB 3.0 connection
- Compact and light weight design makes it a perfect LAN accessory while on-the-go, provides instant wired Ethernet connection
- High performance packet transfer rate
- Supports MDI/MDIX auto-crossover, Wake-on-LAN, IEEE 802.3az (Energy Efficient Ethernet) and Jumbo Frame
- Supports full duplex with flow control and half duplex with back pressure operation
- Supports crossover detection and auto-correction
- Supports advanced link down power saving when Ethernet cable is unplugged
- Built-in power and data diagnostic LEDs
System Requirements - Desktop or notebook computer with an available USB 3.0 port
- Windows® 10 (32-/64-bit) / 8.1 (32-/64-bit) / 8 (32-/64-bit) / 7 (32-/64-bit) / Vista (32-/64-bit) / XP (32-/64-bit)
- Windows® Server 2012 / 2008 R2 / 2008 / 2003 (32-/64-bit)
- Mac OS X® 10.11 to 10.6
Environmental conditions - Operating temperature: 32 to 122 degrees F
- Storage temperature: 14 to 140 degrees F
- Relative humidity: 5% to 85% RH (non-condensing)