Mini-DP Video Dock with USB 3.0 LAN Hub - Black

SIIG’s Mini-DP Video Dock with USB 3.0 LAN Hub – Black allows you to convert your Mini DisplayPort video source to either HDMI or DisplayPort output. It ensures your Mini DisplayPort-equipped computer such as MacBook® or Surface Pro series computers to be compatible with HDMI or DisplayPort display. Two USB 3.0 ports with SuperSpeed data transfer rate of up to 5Gbps are provided to support smooth and efficient connections. One Gigabit Ethernet port is also available to enable fast and reliable wired network connection. Compact and lightweight design with no external power adapter required makes it super portable to carry. This Mini-DP Video Dock with USB 3.0 LAN Hub is a versatile tool to expand and enhance your computer’s connectivity performance for use at home, in the office or on the road.

Manufacturer Part Number
JU-H30412-S1
EAN/UPC
0662774023984,662774023984
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

  • Chipset: GL3520D + PS8312 + RTL8153
  • Compliant with Universal Serial Bus 3.0 Specification and backward compatible with USB 2.0
  • Compliant with DisplayPort 1.1a for both 1.62 and 2.7 Gbps link rates
  • Compliant to HDMI 1.3a specification up to 2.25Gbps
  • Compatible with Intel® Thunderbolt™
  • Full link training support for 1, 2 or 4 lanes for Dual Mode DP output
  • Gigabit Ethernet:
    • Supports up to 1000 Mb/s data transfer rate and is backward compatible with 10/100 Mb/s
    • Supports IEEE 802.3x full duplex operation
    • Compatible with IEEE 802.3, 802.3u
    • Supports crossover detection and auto-correction
  • Supported video cable length:
    • HDMI: Up to 5M (max)
    • DisplayPort: Up to 3M (max)
  • Resolution:
    • DisplayPort: Up to 4Kx2K@30Hz
    • HDMI: Up to 1920x1080@60Hz
      *Note: Only one video output can be used at any one time, either HDMI or DisplayPort. Does not support both outputs simultaneously
  • Product:
    • Overall length (including the embedded cable): 11.81" (300mm)
    • Dimensions: 4.74" (W) x 2.38" (H) x 0.98" (D)
    • Weight: 0.24 lbs
    • Color: Black
    • Housing material: ABS
  • Connectors:
    • 1x 20-pin, Mini DisplayPort, Male, Input
    • 1x 9-pin, USB 3.0, Type-A, Male, Input
    • 1x 20-pin, DisplayPort, Female, Output
    • 1x 19-pin, HDMI Type-A, Female, Output
    • 2x 9-pin, USB 3.0 Type-A, Female, Output
    • 1x 8-pin, RJ45, Network, Female, Output
  • Environmental conditions:
    • Operating temperature: 32 to 104 degrees F
    • Storage temperature: -4 to 140 degrees F
    • Relative humidity: <85% RH (non-condensing)
  • Certifications/Standards: FCC, CE, RoHS
  • Warranty: 3 years limited
  • Country of origin: China