32" UHD Color Accurate Desktop Monitor

The ultimate in reliable, accurate color. The 32” MultiSync PA322UHD is the benchmark desktop display for color accurate work, from photography to pre-press to video production. Featuring a 4K UHD resolution (3840 x 2160) IGZO technology IPS-type panel with wide gamut white LED backlight, this display provides 99.2% coverage of the Adobe RGB color space while consuming less power than comparable displays. Packed with a wide range of inputs, cutting-edge features and backed by a 4 year warranty with Advanced Exchange, the MultiSync PA322UHD will reliably deliver high quality, accurate images simply and beautifully.

Manufacturer Part Number
PA322UHD-BK-2
EAN/UPC
0805736060720,805736060720
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display
Panel Technology IGZO technology IPS type LCD
Viewable Image Size 31.5"
Aspect Ratio 16:9
Native Resolution 3840 x 2160
Pixel Pitch 0.18mm
Pixels Per Inch 140@ native resolution
Backlight Type W-LED
PWM Frequency 20kHz

Brightness (typical) 350cd/m2
Contrast Ratio (typical) 1000:1
Viewing Angle (typical) 176° Vert., 176° Hor. (88U/88D/88L/88R) @ CR>10
ResponseTime (typical) 10ms
Color Gamut
Adobe RGB Coverage/Size 99.2% / 101.0%
NTSC Coverage/Size 92.4% / 96.5%
sRGB Coverage/Size 136.3% / 99.9%

Lookup Table 14-bit (3D)
Displayable Colors 1.07 billion out of 4.3 trillion


Synchronization Range
Horizontal (Analog/Digital) 31.5-133.2 and 236.7 kHz (Digital only)
Vertical 24 - 87 Hz, 120 some modes

Input Connectors
DisplayPort 1.2 (2), HDMI 2.0 (1), HDMI 1.4 (4), DVI-D (2)

Power Consumption (typical)
On 95W
Power Savings Mode 4.6W

Physical Specifications
Dimensions (WxHxD)
Net (with stand) 29.3 x 18.4 x 11.9 in. / 745 x 469 x 302 mm
Net (without stand) 29.3 x 17.4 x 3.9 in. / 744.8 x 440.8 x 100.0 mm

Weight
Net Weight (with stand) 45.2 lbs. / 20.5 kg
Net Weight (without stand) 31.3 lbs. / 14.2 kg

VESA Hole Configuration Specifications
100 x 100mm, 200 x 100mm

Environmental Conditions
Operating Temperature 41-95°F / 5-35°C
Operating Humidity 30-80%
Operating Altitude 16,404 ft. / 5000m
Storage Temperature 14-140°F / -10-60°C
Storage Humidity 10-85%
Storage Altitude 40,000 ft. / 12,192m

Environmental Compliance
RoHS Yes

Limited Warranty (parts & labor, including backlight)
4 years with 48 hour advanced exchange

Additional Features
MultiProfiler software
OPS-compatible option slot
Carbon footprint meter
Thin frame
Tilt
Swivel
Pivot
Height-adjustable stand with locking base
Quick release stand
Carrying handle
Rapid Response
Ambix4
XtraView+
OSD user controls
USB 3.0 hub (2 up/3 down) with DisplaySync Pro
Cable management
Touch-integratable
VESA mount
HDCP
DDC/CI
14-bit 3D LUT
Digital Uniformity Correction
Black Level adjustment
AmbiBright
Wide Color Gamut
Adobe RGB
CableComp
TileMatrix
TileComp
GammaComp MD QA software
SpectraView software-ready
Standalone hardware calibration

Ships With
Power cable
Mini DisplayPort to DisplayPort cable
DisplayPort cable
USB 3.0 A to B cable
Mounting Screws