X553SA-QP2-CB Notebook

Incredible Beauty

A classic, timeless design

The ASUS X Series is the perfect all-round laptop for work and play. Its durable design features a stylish concentric circle finish that is available in a range of colors ranging from staid black or white, to more expressive hues like Passion Pink or Lavender Purple. Inside, the X Series features audio-visual enhancement technologies like ASUS Splendid and SonicMaster give you immersive visuals and pitch-perfect sound.

Incredible Performance

Providing a smooth computing experience

Value-packed with all the essentials, the X Series reinvents your daily computing experience. Whether you are using it for work or play, this is an ideal machine for both productive computing and entertainment. Instant on lets your resume from sleep mode in 2 seconds so you can immediately get back to what you were doing; while USB 3.0 gives you 10 times data transfer speeds over USB 2.0. With speed and performance packed into a stylish, ergonomic design, ASUS X Series gives you everything you need for a truly satisfying multitask computing and multimedia experience.

Incredible Sound

Precise, crystal clear audio to complete the cinematic experience

On most notebooks, all sound frequencies originate from small onboard speakers. The resulting audio comes from a single source and lacks distinctiveness. Like other notebooks in the ASUS range, the X Series comes equipped with SonicMaster technology and ASUS AudioWizard to bring you high fidelity audio. Experience omnidirectional sound and hear each individual instrument's nuances with the X Series..

Incredible Touch

Precise input

The ASUS Golden Finger team puts natural interfaces first, developing standards far beyond industry average. This assures ASUS provides the most comfortable and responsive experiences in every application and at all times. The X Series has a large touchpad equipped with Smart Gesture technology for quick and precise response across a wide range of touch inputs. The ergonomic seamless one-piece keyboard is designed to provide you the most comfortable typing experience.

Incredible Cloud

Access your data and files anytime, anywhere

ASUS WebStorage ensures you get access to your data and files on any device that has an internet connection. With ASUS WebStorage, your files are automatically kept up-to-date and synced across various devices; you can share photos and videos with friends and family, and stream your music and movies to your device. ASUS X Series comes with free ASUS WebStorage space.

Manufacturer Part Number
X553SA-QP2-CB
EAN/UPC
0889349294550,889349294550
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor

  • Intel® Celeron® Dual-Core N3050 Processor, 
  • Intel® Celeron® Quad-Core N3150 Processor, 
  • Intel® Pentium® Quad-Core N3700 Processor,
Operating System
  • Windows 10 Home
  • Windows 10 Pro
Chipset
  • Integrated Intel® CPU
Memory
  • DDR3L 1600 MHz SDRAM, up to 8 G
Display
  • 15.6" Auto HD (1366x768)
Storage
  • 2.5" SATA3
  • - 500GB HDD 5400 RPM 
  • - 1TB HDD 5400 RPM
Optical Drive
  • Super-Multi DVD
Card Reader
  • card reader ( SD SDHC )
Camera
  • VGA Web Camera
Networking
  • Integrated or 802.11 b/g/n/ac 
  • Built-in Bluetooth™ V4.0
Interface
  • 1 x COMBO audio jack 
  • 1 x VGA port/Mini D-sub 15-pin for external monitor
  • 1 x USB 3.0 port(s) 
  • 1 x USB 2.0 port(s)
  • 1 x RJ45 LAN Jack for LAN insert 
  • 1 x HDMI 
Battery
  • 2Cells 30 Whrs
Power Adapter
  • Plug Type :ø4 (mm)
  • Output :
  • 19 V DC, 1.75 A, 33 W
  • Input :
  • 100 -240 V AC, 50/60 Hz universal
Dimensions
  • 38 x 25.8 x 2.53 cm (WxDxH)
Weight
  • 2.2 kg
Security
  • Kensington lock