3X ASI Dallas Battery Power Adapter

The GO PUCK 3X is an ultra lightweight charger storing enough power to charge any mobile device and fits in the palm of your hand.  With the 3X, you can charge small phones (e.g. iPhone 4s) about three times. Includes an

Active Mount and Micro-USB Cable.

Manufacturer Part Number
GO5301
EAN/UPC
0853381006228,853381006228
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

TECH SPECS

  • 4400 mAh
  • 3"x3"x0.7"
  • 4.8 oz. (0.136 kg)
  • Input: 1 (1amp)
  • Outputs: 2 (2.1 amps and 1amp)