Design
SLIM & LIGHT
Galaxy TabPro S fits perfectly into a streamlined lifestyle. Looking every inch the part, its sleek, lightweight form makes for a capable companion to your every day.
STYLISH PROTECTION
For a life on the go, these dedicated book covers are must-have accessories. Their premium leather-like finish takes on the wear and tear of daily travels with purpose and grace.
Displays
sAMOLED TOUCH DISPLAY
The 12-inch touchscreen is big enough for your Galaxy TabPro S to serve as a fully functional mobile office. And when you want to unwind, the beautiful sAMOLED display becomes your very own movie theater.
OPTIMIZED VIEWING EXPERIENCE
Colors are brighter and better on the high resolution display. They're also incredibly accurate so whether you're watching videos or going through photos, everything looks undeniably good.
Entertainment
XBOX ONE GAME STREAMING
With the ability to stream Xbox One games to your Galaxy TabPro S, you can literally take your gaming places.
WINDOWS APPS
Hundreds of thousands of apps right at your fingertips. Whether it's to watch your favorite show, get the weather forecast for your next holiday destination or to learn to code, it's there in the Windows Store.
Note:
Galaxy TabPro S Specifications
OS
:
Windows 10 Home, Windows 10 Pro
Network
:
LTE Cat.6 **
AP
:
6th Gen. Intel Core M processor (Dual Core 2.2GHz)
Display
:
12” 2160x1440 Super AMOLED
Camera
:
5MP AF(Rear), 5MP (Front)
Video
:
MP4,3GP,WMV,ASF,AVI,MKV
Audio
:
MP3,AAC,WAV,WMA,AMR,FLAC
Connectivity
:
Wi-Fi 802.11 a/b/g/n/ac MIMO, Wi-Fi Direct, NFC, Bluetooth 4.1
GPS
:
GPS, GLONASS
Sensor
:
Accelerometer, Hall, Light
Memory
:
4GB(RAM), 128GB / 256GB SSD
Dimension / Weight
:
290.3x198.8x6.3mm, 693g(Wi-Fi), 696g(LTE)
Battery
:
5,200mAh (39.5W, 7.6V)