S2317HJ Widescreen LCD Monitor

Home entertainment meets wireless charging convenience.

A monitor stylishly designed with innovative wireless Qi and PMA charging convenience for a greater home entertainment experience.
  • Stunning design: Stylishly designed and capable of wirelessly charging Qi or PMA enabled smartphones.
  • A superior home display: Get the most out of your high-gloss monitor with Full HD clarity across a 23” screen with ultrawide viewing angles.
  • Unmatched reliability: Get complete peace of mind with Dell’s Advanced Exchange Service from the #1 monitor brand in the world.

Manufacturer Part Number
Y57T2
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display
Diagonally Viewable Size:
58.42 cm (23 inches)
Aspect Ratio:
Widescreen (16:9)
Panel Type, Surface:
In-plane switching Type , Low Haze with 3H hardness
Optimal resolution:
1920 x 1080 at 60 Hz
Contrast Ratio:
1000 to 1 (typical)
8,000,000 to 1 (Dynamic Contrast)
Brightness:
250 cd/m2 (typical)
Response Time:
6 ms gray to gray (typical)
Viewing Angle:
178° vertical / 178° horizontal
Color Support:
Color Gamut5 (typical): 82% (CIE1976), 72% (CIE1931)
16.7 Million colors
Pixel Pitch:
0.265 mm
Backlight Technology:
LED
Display Type:
Widescreen Flat Panel Display
Display Screen Coating:
Low Haze with 3H hardness
Audio Output:
1 x Audio line-out, 1 x Audio Line-in

Connectivity
VGA
HDMI

What's in the box
Monitor with wireless charging stand
Power adapter & cable
HDMI cable
Drivers and documentation media
Quick setup guide
Safety Information

Stand
Tilt and built in cable-management
Flat Panel Mount Interface:
N.A.

Built-in Devices
Wireless charging Stand (Qi / PMA compliant)

Security

Security lock slot (cable lock sold separately)
Anti-theft stand lock slot (to panel), Capacitive Touch OSD controls

Size and Weight
Dimensions with stand (H x W x D):
Height: 408.1 mm (16.07 inches)
Width: 520.8 mm (20.50 inches)
Depth: 196.2 mm (7.72 inches)
Dimensions without stand (H x W x D):
Height: 311.6 mm (12.27 inches)
Width: 520.7 mm (20.50 inches)
Depth: 54.3 mm (2.14 inches)
Weight:
With packaging: 5.83 kg (12.85 lb)
Panel only: 2.90 kg (6.39 lb)
Preset Display Area(H X V):
509.18 mm x 286.41 mm
20.05 inches x 11.28 inches

Environmental and Regulatory
Electrical
Voltage Required:
100 VAC to 240 VAC/50 Hz to 60 Hz ± 3 Hz/1.7 A (Max)
Power Consumption (Operational):
23W (typical) / 20.5W Energy Star / 44W (maximum)6
Power Consumption Stand by / Sleep:
Less than 0.3W

Environmental
Temperature Range Operating:
0°C to 40°C (32°F to 104°F)
Temperature Range Non-operating:
Storage : -20° to 60° (-4° to 140° F)
Shipping : -20° to 60° (-4° to 140° F)
Humidity Range Operating:
10% to 80% (non-condensing)
Humidity Range Non-operating:
Storage : 5% to 90% (non-condensing)
Shipping : 5% to 90% (non-condensing)
Altitude Operating:
5,000 m (16,404 ft) max
Altitude Non-operating:
12,192 m (40,000 ft) max

Compliance and Standards
ENERGY STAR 6
EPEAT Silver
TCO Certified Displays

Warranty
1-Year Advanced Exchange Service