10,000 RPM SAS Hard Drive - 600 GB

Increase the storage capacity of your system with the 600 GB Hard Drive from Dell. Offering a rotational speed of 10,000 RPM, this drive provides fast disk access. Featuring SAS interface, this hard drive delivers enhanced data transfer speeds.

Manufacturer Part Number
5TFDD
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Quick Specs
Type:Hard drive - internal
Capacity:600 GB
Form Factor:2.5"
Interface:SAS
Spindle Speed:10000 rpm

General
Device Type:Hard drive - internal
Capacity:600 GB
Form Factor:2.5"
Interface:SAS

Performance
Spindle Speed:10000 rpm

Expansion & Connectivity
Interfaces: 1 x SAS
Compatible Bays: 1 x internal - 2.5"