ZT420 Industrial Printer

Keep your critical operations running efficiently. Constructed with an all-metal frame and bi-fold door, ZT400 Series printers deliver advancements in print speed, registration and connectivity as well as additional advanced features.

ZT400 printers feature USB, Serial, Ethernet and Bluetooth® connectivity along with expanded RFID capabilities.  And with Zebra’s Link-OS® environment, an innovative operating system, you can easily integrate, manage and maintain these printers from anywhere in the world.

Manufacturer Part Number
ZT42062-T0A0000Z
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Standard Features

  • Print Methods - Thermal transfer and direct thermal printing
  • Resolution: 203 dpi/8 dots per mm
More Standard Features

•    Construction: Metal frame and Bi-fold metal media cover with enlarged clear viewing window
•    Side-loading supplies path for simplified media and ribbon loading
•    Element Energy Equalizer™ (E3™) for superior print quality
•    Communication - USB 2.0, High-Speed, RS-232 Serial, 10/100 Ethernet, Bluetooth 2.1, USB Host
•    Back-lit, multiline graphic LCD display with intuitive menu and easy-to-use keypad for quick operation
•    Link-OS
•    Bi-colored status LEDs for quick printer status
•    ENERGY STAR® qualified

Printer Specifications

Resolution:
•    203 dpi/8 dots per mm
•    300 dpi/12 dots per mm (optional)
Memory:
•    256 MB RAM memory (4 MB User Available)
•    512 MB Flash memory (64 MB User Available)
Maximum Print Width: 6.6"/168 mm
Maximum Print Speed: 12 ips/305 mm per second
Media Sensors:
•    Dual media sensors - transmissive and reflective

Media Characteristics

Media web width (label and liner):
•    2.00"/51 mm to 7.0"/178 mm Tear/Cutter
•    2.00"/51 mm to 6.75”/171 mm Peel/Rewind
Maximum Non-continuous Label Length: 39"/991 mm
Minimum Label Length:
•    Tear-off mode: 0.5" (12.7 mm)
•    Peel mode: 0.5" (12.7 mm)
•    Rewind mode: 0.5" (12.7 mm)
•    Cutter: 1.00" (25.4 mm)
Print Length
•    203 dpi: 102"/2590 mm
•    300 dpi: 45"/1143 mm
Maximum media roll size: 8.0"/203 mm O.D. on a 3"/76 mm I.D. core
Media thickness: 0.0023"/0.058 mm to 0.010"/0.25 mm
Media types: Continuous, die-cut, notch, black-mark

Ribbon Characteristics

Outside diameter: 450 m: 3.2"/81.3 mm O.D. on a 1.0"/25.4 mm I.D. core
Standard length: 1476′/450 m
Width: 2.00"/51 mm to 6.85"/174 mm
Ribbon setup: Ribbon Wound ink-side out:  Ribbon wound ink-side in can be used with the optional ribbon spindle.

Environmental

Operating Environment:
•    Thermal transfer: 40º to 104ºF/5º to 40ºC
•    Thermal direct: 32º to 104ºF/0º to 40ºC
Storage/Transportation Environment:
•    -40º to 140ºF/-40º to 60ºC

Physical Characteristics

Width:    13.25"/336.55 mm
Height:    12.75"/324 mm
Depth:    19.50"/495 mm
Weight:    40 lb./18.14 kg

barcodes/Symbologies

•    Linear barcodes: Code 11, Code 39, Code 93, Code 128 with subsets A/B/C and UCC Case Codes, ISBT-128, UPC-A, UPC-E, EAN-8, EAN-13, UPC and EAN 2-or 5-digit extensions, Plessey, Postnet, Standard 2-of-5, Industrial 2-of-5, Interleaved 2-of-5, Logmars, MSI, Codabar and Planet Code
•    2-dimensional barcodes: Codablock, PDF417, Code 49, DataMatrix, MaxiCode, QR Code, TLC 39, MicroPDF, RSS-14 (and composite), Aztec

Options and Accessories
Communication
•    Parallel (Bi-directional interface)
•    Wireless:  ZebraNet® Printer Server – supports 802.11 a/b/g/n networks via an internally integrated option that enables the use of Webview and Alert features
Media Handling
•    Rewind:   internally rewinds a full roll of printed labels on 3” core, or peels and rewinds liner (Factory installed only)
•    Peel - A front mount, passive peel option
•    Cutter:  A front mount guillotine cutter and catch tray,
RFID
•    Supports tags compatible with UHF EPC Gen 2 V1.2/ ISO 18000-6C
•    Prints and encodes tags with a minimum pitch of 0.6"/16 mm
•    Adaptive Encoding Technology simplifies RFID setup and eliminates complex RFID placement guidelines
Keyboard Display Unit