X-17 POS Terminal

The new Elo X-Series 15-inch and 17-inch All-in-One (AiO) touchcomputers bring style, flexibility and functionality to point-of-sale (POS), point-of-information (POI) and point-of-service applications within retail and hospitality environments. Configuration customization, serviceability and performance combine to deliver touchcomputing that adapts to your existing hardware, software and connectivity requirements.

The X-Series AiO touchcomputers are available with industry-leading touchscreen technologies from Elo including AccuTouch® micro-bezel 5-wire resistive, IntelliTouch® surface acoustic wave, IntelliTouch zero-bezel surface acoustic wave (SAW) and IntelliTouch Pro Projected Capacitive (PCAP).

The fan-less models utilize the Intel® Celeron Quad-Core processor for environments where noise may be an issue. Higher performance, the fan-cooled models feature 4th Generation Intel Core i3, i5 and i7 processors and HD2500 graphics. A wide array of field-installable peripherals, spill-resistant sealing and a range of input/output port connection options make the X-Series a versatile and powerful AiO solution.

The X-Series configuration choices meet the diverse needs of a wide variety of POS, POI and point-of-service venues, including retail and hospitality display units, customer loyalty systems and in-store kiosks, just to name a few.

Manufacturer Part Number
E322843
EAN/UPC
0834619009037,834619009037
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Enclosure Color: Black
Processor: Intel Celeron 2.41 GHz Quad-Core J1900; 2MB L2 Cache; Fan-less
Memory (RAM): 2GB 1600MHz DDR3L SO-DIMM on 1 or 2 slots
Display: 17.0” diagonal, Active matrix TFT LCD (LED), 5 x 4
Useful Screen Area (W x H): 13.30” x 10.64” (337.92mm x 270.36mm)
Native (optimal) Resolution: 1280 x 1024
Colors: 16.7 million
Touch Technologies: IntelliTouch zero-bezel dual-touch surface acoustic wave
Brightness (typical): IntelliTouch ZB: 225 nits
Response Time–total (typical): 16ms
Viewing Angle (typical): Horizontal: ±85° or 170° total; Vertical: ±80°or 160° total
Contrast Ratio (typical): 1000:1
Security Lockouts: Power and control buttons lock
Video: Celeron - Intel HD Graphics
Serial Ports: 2 x Native RS-232, (1 RJ-45 native serial)
USB Ports: 9 x USB (4 on I/O, 2 on bottom, 3 micro USB on edges for peripherals)
Powered USB: 24V USB for Core models
Ethernet Port: 1 x LAN RJ45 (Gigabit)
Wireless: Wi-Fi (802.11 b/g/n), Bluetooth (4.0)
Cash Drawer Port: Built-in 12V/24V (24V default; selectable via BIOS)
Additional Video Out: 1 x 2nd VGA out port
Audio Ports: 1 x 3.5mm line-out; 1 x 3.5mm mic-in
Speakers: Two 2W internal speakers
Storage: 320GB 2.5” 5400rpm SATA SDD
Operating System: Microsoft Windows 7 Professional (32-bit/64-bit)
Touchcomputer Dimensions (W x H x D): 15.6” x 15.4” x 2.9” (397.3mm x 391.1mm x 72.7mm)
Weight: Without Stand - 12.3lbs (5.6kg)
Power Consumption (max.): Without peripherals - 38W for Celeron models; With peripherals - 79W for Celeron models
Temperature: Operating - 32°F to 95°F (0°C to 35°C); Storage -4°F to 140°F (-20°C to 60°C)
Humidity (non-condensing): Operating - 20% to 80%; Storage - 5% to 95%
Optional Peripherals: Magnetic Stripe Reader (MSR) E001002; NFC/RFID E001004; VFD Customer Display E001003; Finger Print Reader E001001; Expansion I/O Module E001006; 7-inch Rear Facing Display E807955 (AccuTouch), E791658 (no touch); Rear Facing Display Pole Mount Kit E038989; Wall Mount E143088
Warranty: 3 years
MTBF: 50,000 hours demonstrated
Power Supply: External 19VDC universal-type power supply brick; AC input voltage - 100-240VAC; Input frequency - 50-60Hz; max. Celeron models output power - 90W (max. draw: 100W)
Agency Certificates: UL/cUL, FCC, TUV, CE, CB, Mexico COC, Argentina S-mark (power brick only), C-Tick, VCCI, CCC