M-Series 1502L 15-inch LED Touch Monitor

The Elo M-Series 1502L widescreen LED touch monitor is a modern and stylish interactive solution for customer engagement and employee effectiveness at the point of sale. The sleek wide aspect ratio touchscreen features full HD edge-to-edge glass with display area real estate to showcase engaging, memorable and rewarding content. An HD display model is available for transactional and other applications not requiring 1920x1080 resolution. For environments where space is scarce, the 1502L is an ideal POS terminal screen or stylish interactive information display. Built to withstand the rigors of continuous public use, the 1502L is well suited for high use retail venues. The sleek, thin look pairs well with any modern store environment.

Manufacturer Part Number
E318746
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model: 1502L
Color: Black
LCD Technology: Active matrix TFT LCD with LED backlighting
Diagonal size: 15.6"
Monitor Dimensions (WxHxD): 15.24 x 9.62 x 1.29 inches / 387 x 244.4 x 32.9 mm
Monitor Thickness: 1.29 inches/33 mm panel depth
Aspect Ratio: 16:9
Active Display Area: 10.06 x 7.66 inches / 345.2 x 194.6 mm
Native Resolution: Full HD model: 1920 x 1080;
HD model: 1366 x 768
Preset Video Timings: Full HD model: 640x480 @ 60Hz; 720x576 @ 50Hz; 800x600 @ 56, 60Hz; 1024x768 @ 60Hz; 1280x720 @ 50, 60Hz; 1280 x 800 @ 60, 60RB Hz; 1280x960 @ 60Hz;1280x1024 @ 60Hz; 1360 x 768 @ 60Hz; 1366x768 @ 60Hz, 60Hz RB; 1440x900 @ 60Hz, 60Hz RB; 1680x1050 @ 60Hz, 60Hz RB; 1920x1080 @ 50, 60Hz
HD model: 640x480 @ 60Hz; 720x576 @ 50Hz; 800x600 @ 56, 60Hz; 1024x768 @ 60Hz; 1280x720 @ 50, 60Hz; 1280 x 800 @ 60, 60RB Hz; 1280x960 @ 60Hz; 1280x1024 @ 60Hz; 1360 x 768 @ 60Hz; 1366x768 @ 60Hz, 60Hz RB
Colors: 262,000
Brightness
(Typical): Full HD model: LCD Panel: 300 nits; with IntelliTouch Pro PCAP: 270 nits
HD model: LCD Panel: 220 nits; with IntelliTouch Pro PCAP: 187 nits
Response Time
(Tr+tf) (Typical): Full HD model: 35 ms;
HD model: 10 ms
Viewing Angle
(Typical): Full HD model: Horizontal: +/-80° or 160° total; Vertical: +/-80° or 160 ° total
HD model: Horizontal: 90° total; Vertical: 65 ° total
Contrast Ratio (Typical): Full HD model: 700:1
HD model: 600:1
On-Screen Display (OSD):

Accessible through switches along the bottom:
Controls: Menu, Up, Down, Select
Settings: Brightness, Contrast, Clock, Phase, H-position, V-position, Auto-Adjust, Aspect Ratio, Sharpness, Color Temperature, OSD Timeout, OSD Language, Volume, Mute, Recall Defaults, Audio Select
Languages: English, French, Italian, German, Spanish, Japanese, Traditional Chinese, Simplified Chinese
Lockouts:  OSD, Power


Video: Input Video Format: Mini-VGA (Mini-VGA to VGA DE-15 Male connecter cable included) HDMI (HDMI cable included)
Input Video Horizontal Sync frequency range: 31.5- 60KHz
Input Video Vertical Sync (frame rate) frequency range: 60H
Touch Interface: USB

Power:

  • Monitor input power connector: Coaxial power jack (2.5 mm pin outer diameter, 6.4mm barrel inner diameter)
  • Monitor input power signal specifications: 12VDC +/- 5%
  • Adapter input voltage range: 100-240VAC, 50/60Hz

Power Consumption (Typical): • ON (monitor +AC/DC adapter): Full HD model: 8.7W; HD model: 10.2W
• SLEEP (monitor +AC/DC adapter): 0.3W
• OFF (monitor +AC/DC adapter): 0.2W

Shipping Dimensions (WxHxD): 17.99" x 13.66" x 7.13" / 457 x 347 x 181 mm

Weight: • Unpackaged with stand: 3.05 kg / 6.72 lbs
• Unpackaged without stand: 6.64 lbs / 3.0 kg
• Packaged: 5.08 kg / 11.2 lbs

Temperature: Operating: 32°F to 104°F (0°C to 40°C)
Storage: -4°F to 140°F (20°C to 60°C)
Humidity
(noncondensing): Operating: 20%-80%
Storage: 10%-95%

MTBF: 50,000 hours demonstrated

Mounting Options: VESA 4-hole 75mm and 100mm mounting interface on rear of unit
Other Features: • Optional wall-, pole-, shelf mount kits available , see Accessories tab
• 2 x 2W internal speakers
• Kensington lock slot