Enhanced Xenon 1900h Area-Imaging Scanner

Honeywell's Xenon healthcare scanner has long been the choice for best-in-class healthcare organizations and is well-suited for a wide variety of applications that require the versatility of area-imaging technology. Utilizing Honeywell’s sixth-generation Adaptus™ area-imaging technology, the Enhanced Xenon 1900h delivers incredibly responsive reading of virtually all 1D, PDF, and 2D bar codes. The new and improved Enhanced 1900h now offers a "Patient Do-Not-Disturb" mode to enhance patient comfort while making staff more productive during night shift operations.

Manufacturer Part Number
1900HHD-5
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

MECHANICAL
Dimensions (LxWxH): 104 mm x 71 mm x 160mm (4.1˝ x 2.8˝ x 6.3˝ )
Weight: 147 g (5.2 oz)

ELECTRICAL
Input Voltage: 4 VDC to 5.5 VDC
Operating Power: 2.3 W (450mA @ 5 VDC)
Standby Power: 0.45 W (90mA @ 5 VDC)
Host System Interfaces: USB, Keyboard Wedge, RS232, IBM 46xx (RS485)

ENVIRONMENTAL
Operating Temperature: 0°C to 50°C
(32°F to 122°F)
Storage Temperature: -40°C to 70°C
(-40°F to 158°F)
Humidity: 0% to 95% relative humidity, non-condensing
Drop: Designed to withstand 50 1.8 m (6´) drops to concrete
Environmental Sealing: IP41
Light Levels: 0 to 100,000 lux (9,290 foot-candles)

SCAN PERFORMANCE
Scan Pattern: Area Image (838 x 640 pixel array)
Motion Tolerance: Up to 610 cm/s (240 in/s) for 13 mil UPC at optimal focus
Scan Angle: Horizontal 41.4°; Vertical: 32.2°
Symbol Contrast: 20% minimum reflectance difference
Pitch, Skew: 45°, 65°
Decode Capability: Reads standard 1D, PDF, 2D, Postal and OCR symbologies
*Note: Decode capabilities dependent on kit configuration
Warranty: 5 year factory warranty