12-bay High Performance Unified Storage with Built-in 10GbE

QNAP TS-EC1280U R2, featuring the easy-to-useQTS operating system, provides a reliable and scalable NAS solution to fulfill data backup, file synchronization and remote access. The TS-EC1280U R2 is 10GbE-ready, delivers exceptional performance, and supports cross-platform file sharing, comprehensive backup solutions, iSCSI and virtualization applications, and many practical business functions, making it the ideal choice for SMBs to secure important business data. It also includes abundant multimedia applications backed by its powerful hardware specifications.

  • Built-in 10GbE, highly-efficient storage solution for HD video editing and sharing
  • 3,500+ MB/s throughput and 390,000+ IOPS
  • Two internal cache ports and up to 4 SSDs for caching
  • Scalable design, up to 840TB raw capacity
  • Virtualization-ready, centralized data storage, backup, sharing and disaster recovery
QTS - Simple and efficient

Thanks to QTS’s intuitive user interface, system operations of the TS-EC1280U R2 are smooth and handy. Its intelligent desktop allows you to find the desired functions quickly, create desktop shortcuts or group shortcuts, monitor important system information on a real-time basis, and open multiple application windows to run multiple tasks concurrently, bringing greater working efficiency.

Qsirch – A smarter, faster way to search

Quickly and easily find documents, photos, videos, and music with Qsirch, QNAP's new built-in NAS search application lets you find what you need by real-time, natural search. Simply type in as much as you know about what you are trying to find, including bits of the file name or even words/phrases in the document, and Qsirch will display a list of matches, complete with thumbnails, as you type. Qsirch even remembers your search history so you can quickly navigate to files you've previously searched for. Qsirch is a huge productivity boost – it greatly reduces the amount of time spent looking for files on the NAS so you can focus on other tasks.

Breakthrough performance

The TS-EC1280U R2 supports 6Gbps hard drives driving over 3,500 MB/s throughput and 390,000 IOPS*. Featuring with Intel® Xeon® E3 v3 Quad-Core Processor and 4 GB DDR3 ECC RAM, the TS-EC1280U R2 greatly enhances efficiency of CPU-consuming tasks and serves more concurrent tasks at the same time.

Internal cache port for IO acceleration

The TS-EC1280U R2 supports two on-board mSATA internal cache ports, and up to 4 SSDs can be used for caching. By installing mSATA flash modules (optional purchase), the IOPS performance of storage volumes can remarkably boost. It is perfect for improving overall workflow of random IOPS demanding applications such as database and virtualization. The internal cache port design reserves the space of hard drive tray for more storage capacity.

Removable motherboard drawer for easy maintenance

With the TS-EC1280U R2's removable motherboard drawer, IT administrators have easier access in upgrading/installing components such as RAM, the internal cache and 10GbE adapter. The motherboard itself can be removed and replaced without needing to remove the heavy TS-EC1280U R2 from the rack cabinet, making it especially useful in maintaining the TS-EC1280U R2 in data centers with multiple rack cabinets.

Manufacturer Part Number
TS-EC1280U-E3-4GE-R2
EAN/UPC
4712511128932,0885022010363,885022010363
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model Name: TS-EC1280U-E3-4GE-R2
TS-EC1280U-i3-4GE-R2
TS-EC1280U-i3-8G-R2
CPU: TS-EC1280U-E3-4GE-R2: Intel® Xeon® E3 Quad-core processor
TS-EC1280U-i3-4GE-R2: Intel ® Core i3-4150 processor
TS-EC1280U-i3-8G-R2:Intel® Core i3-4150 processor
Memory:

Total memory slots: 4
TS-EC1280U-E3-4GE-R2/ TS-EC1280U-i3-4GE-R2:

System memory: 4 GB DDR3 ECC RAM
Memory module pre-installed: 2 GB x2
Memory expandable up to: 32 GB (8GB x4)

TS-EC1280U-i3-8G-R2:
System memory: 8 GB DDR3 non-ECC RAM
Memory module pre-installed: 4 GB x2
Memory expandable up to: 32 GB (8GB x4)


Note:
  • When upgrading RAM to more than 28GB, the original 4GB RAM modules must be removed.
  • For the information of RAM module installation and compatible NAS models, please refer to the QNAP RAM Module Installation Guide

Flash Memory: 512MB DOM
Internal Cache Port:

Two mSATA port on board for read caching
Note: The standard system is shipped without mSATA flash. For the optional mSATA flash, please visit
http://shop.qnap.com/


Hard Drive: 12 x 3.5-inch SATA 6Gbps/3Gbps hard drive or 2.5-inch SATA, 6Gbps/3Gbps hard drive SSD hard drive
NOTE:
  • The standard system is shipped without hard drives.
  • For the hard drive compatibility list, please visit Compatibility list

Hard Drive Tray: 12 x hot-swappable and lockable tray
LAN Port:

Built-in 2 x 10 GbE (SFP+) and 4 x GbE
40GbE is optional

Note:
1. For the optional network card compatibility list, please visit Compatibility list of Expansion Card
2. For the information of network card installation, please refer to chapter 6 in the Turbo NAS Hardware Manual.
LED Indicators: Status, 10 GbE, LAN, eSATA, storage expansion port status
USB:

4x USB 3.0 port (rear)
4x USB 2.0 port (rear)

Support USB printer, pen drive, USB hub, and USB UPS etc.
Buttons: System: Power button and reset button
Alarm Buzzer: System warning
Form Factor: 2U, Rackmount
Dimensions: 88(H) x 442.5(W) x 530.5(D) mm
3.46(H) x 17.42(W) x 20.89(D) inch
Weight: Net weight (NAS only) : 14.18 kg/ 31.26 lb
Gross weight (with packing and accessories) : 21.41 kg/ 47.20 lb
Sound Level (dB): Sound Level (dB) Sound pressure (LpAm) (bystander position): 55.3 dB
(with 12 x HITACHI HUS724020ALA640 hard drive installed)
Power Consumption (W): Sleep mode: 80.41
In Operation: 166.58 W
(with 12 x 1TB hard drive installed)
Temperature: 0-40˚C
Relative Humidity: 5~95% non-condensing, wet bulb: 27˚C.
Power Supply: Redundant power:
Input: 47-63 Hz; 100-127V~/ 8A; 200-240V/ 4A
Output: 400W
PCIe Slot: 2 (Right slot: 1* PCIe Gen3 x8; Left slot: 1* PCIe Gen3 x4)

Note:
The PCIe Gen3 x8 slot is occupied by a 10GbE network adapter.
Fan: 4 x 6 cm smart cooling fan