SSDNow M.2 SATA G2 Drive

SSDNow M.2 SATA G2 Drive

Kingston’s M.2 SATA G2 SSD is a compact, caseless internal solid-state drive that combines high capacity with low power consumption. Lighter weight than a cased SSD, the M.2 SATA G2 SSD optimises performance with advanced garbage collection, wear-levelling, TRIM support and DevSleep. Suitable for small-form-factor (SFF) PCs, the M.2 2280 SATA G2 SSD easily integrates into designs with M.2 connectors. The complimentary Kingston SSD Manager (KSM) monitors warranty status and SSD health.

Manufacturer Part Number
SM2280S3G2/120G
EAN/UPC
0740617248937,740617248937
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Form factor: M.2 2280

Interface: SATA Rev. 3.0 (6Gb/s) – with backward compatibility to SATA Rev. 2.0

Capacities1: 120GB, 240GB, 480GB

Baseline performance:5
Sequential Read/Write SATA Rev. 3.0:
120GB - Up to 550/200MB/s
240GB - Up to 550/330MB/s
480GB - Up to 550/520MB/s

Maximum 4k Read/Write:
120GB - up to 90,000/48,000 IOPS
240GB - up to 100,000/80,000 IOPS
480GB - up to 90,000/85,000 IOPS

Random 4k Read/Write:
120GB - up to 80,000/48,000 IOPS
240GB - up to 79,000/79,000 IOPS
480GB - up to 80,000/80,000 IOPS

Endurance:
120GB: 150TB and 0.56 DWPD
240GB: 300TB and 0.70 DWPD
480GB: 800TB and 0.93 DWPD

Power Consumption:
Max Read: 1.56W
Max Write: 3.01W
Idle: 0.06W

Storage temperatures: -40°C ~ 85°C

Operating temperatures: 0°C ~ 70°C

Dimensions: 80mm x 22mm x 3.5mm

Weight:
120GB - 5.99 (g)
240GB - 5.99 (g)
480GB - 7.98 (g)

Vibration operating: 2.17G Peak (7–800Hz)

Vibration non-operating: 20G Peak (10–2000Hz)

Life expectancy: 1 million hours MTBF