Wide Conversion Lens WCL-X70

Designed specifically for FUJIFILM X70 to achieve premium image quality comparable to that of the original lens even when wide open at F2.8. Does not affect the minimum working distance in macro photography.

Manufacturer Part Number
16514077
EAN/UPC
0074101028508,074101028508
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model Name: WCL-X70
Magnification: Approx. x0.75
Focal length of X70 with WCL-X70: f=14mm(equivalent to 21mm on a 35mm format)
Lens configuration
: 4 lenses in 3 groups
Weight: Approx.192g(6.8 oz.)
Dimensions: φ65.6mm(2.6 in.) x 42.8mm(1.7 in.)
Filter diameter: φ62mm
Accessories: Lens caps(front and rear), Lens hood,Lens pouch