UP3 Smart Band

The world's most advanced tracker.

Everyone has had a life-changing experience sometime. This is one of those times. UP3™ is simply the most advanced tracker you can buy. Its classic, durable design will stand the test of time. Multi-sensor technology adds breadth and accuracy to Smart Coach. Everything about UP3 says that the bar has been set higher. Wear one and go further.

Manufacturer Part Number
JL04-0303ABD-BJ
EAN/UPC
0847912023624,847912023624
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

In The Box:

  • UP3™ Band
  • Quick Start Guide
  • USB Charging Cable


Materials & Care:

  • Strap: Medical-grade hypoallergenic TPU rubber
  • Casing: Anodized aluminum with less than 0.5% nickel
  • Sensing Electrodes: TiN coated stainless steel
  • Splash-proof


UP3 Dimensions & Weight:

  • Size: 220mm x 12.2mm x 3.0mm-9.3mm
  • One size fits most, wrist sizes ranging 140mm–190mm
  • Weight: 29g


Power & Battery:

  • Battery life: Up to 7 days
  • Rechargeable Lithium-Ion Polymer, 38 mAh Battery
  • Charge time approximately 60 minutes via magnetic USB charging cable
Sensor & Interface:
  • Bluetooth® 4.0 BLE
  • Tri-axis accelerometer
  • Bio-impedance:
    • Heart rate
    • Respiration
    • Galvanic Skin Response (GSR)
  • Three single color LEDs: Blue for sleep, orange for activity, and white for notifications