Heatguard Oven Mitt

  • 17" length
  • flame retardant; liquid resistant
  • heat resistant up to 450 degrees F in short intervals
  • machine washable
  • applications: bakeries, restaurants, cleaning, deep fryers & grease filters, handling hot pans
  • Can be used for all extreme hot and cold applicationsĀ 

Manufacturer Part Number
8905
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications :

Brand

: : ProGuard

Color/Fragrance/Other

: : CANVAS

Packaging

: : Case
Dozen
Each

Each Weight

: : 0 lb

Each UPC

: : 00729661114290

Each Length

: : 0.000 in

Each Width

: : 0.000 in

Each Height

: : 0.000 in

Case Quantity

: : 6.00

Each Cube

: : 0.000

Freight NMFC

: : 49910

Dozen Length

: : 0 in

Dozen Width

: : 0 in

Dozen Height

: : 0 in

Dozen Cube

: : 0