Steel Mesh Cut-Proof Glove

  • made of Spectra and two strands of woven stainless steel threads
  • FDA compliant
  • abrasion, cut, and shrink resistant
  • ambidextrous use
  • applications: food processing, sheet metal handling, use with straight knives when cutting material or opening cartons

Manufacturer Part Number
8895S
EAN/UPC
0729661116157,729661116157
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications :

Brand

: : ProGuard

Color/Fragrance/Other

: : WHITE

Packaging

: : Case
Each

Each Weight

: : 0 lb

Each UPC

: : 00729661116157

Each Length

: : 0.000 in

Each Width

: : 0.000 in

Each Height

: : 0.000 in

Each Cube

: : 0.000

Freight NMFC

: : 175120-8