Regular-weight, string knit gloves feature a multipurpose design to provide a durable layer of protection for your hands during a variety of applications. 7-gauge construction can be comfortably used as a primary glove, or as a glove liner for an outer glove. Cotton and polyester blend provides a soft, comfortable fit while keeping your hands cool as you work through your task at hand. Size-large gloves are perfect for material handling, general labor, food processing and more.
Note:
Specifications :
Brand
: : ProGuardColor/Fragrance/Other
: : NATURALPackaging
: : CasePair Length
: : 0 inPair Cube
: : 0Pair Height
: : 0 inPair Width
: : 0 inFreight NMFC
: : 49920Dozen Length
: : 0 inDozen Width
: : 0 inDozen Height
: : 0 inDozen Cube
: : 0