Fit 880 Series - 8801110

The 880 Series is part of the ProGuard Fit line and provides the right fit for the right job. One-size-does-not-fit-all where the workforce has become increasingly diverse. The Fit line includes glasses for smaller facial structures, options that are fully adjustable, and eyewear with integrated reading magnification. These features will deliver improved comfort and functionality that will support compliance and help to reduce eye injuries.

  • inner foam padding is flame resistant and provides excellent protection from wind, dust and other debris
  • durable frame features dual-injected straight-back temples for comfortable and secure fit against your head
  • built-in rubber nose piece
  • polycarbonate lens provides 99.9% protection against harmful UVA and UVB rays

Manufacturer Part Number
8801110
EAN/UPC
0729661231874,729661231874
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General Specifications:

Bridge: 16mm

Closest Point Between Lens: 16mm

Closest Point Between Temples Tips:

95mm

Lens Base: 10 Curve

Lens Size Diagonal: 62mm

Lens Size Vertical: 35mm

Lens Thickness: 2mm

Overall Length (Lens-Tip): 116mm

Overall Width (Hinge-Hinge): 136mm

PD: 64mm

Weight: 29gm