Style 870 Series - 8708009

The 870 Series is part of the ProGuard Style line and is designed to increase compliance through mirroring fashion eyewear trends. Workers who are not comfortable with the style of their safety eyewear are more likely to remove it, even around hazardous conditions. The Style line is built for the individual on the cutting edge of fashion. These styles offer a great look that can be worn all day. This encourages compliance and will keep the wearer safe.

  • sporty dual lens style with wide temples provides full eye protection
  • comfort-fit, rubber temple insert prevents eyewear from slipping to provide maximum performance
  • polycarbonate lens provides 99.9% protection against harmful UVA and UVB rays
  • private labeling available

Manufacturer Part Number
8708009
EAN/UPC
0729661231997,729661231997
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General Specifications:

Bridge: 13.8mm

Closest Point Between Lens: 18mm

Closest Point Between Temple Tips:

96.5mm

Lens Base: 8 Curve

Lens Size Diagonal: 62.6mm

Lens Size Vertical: 37.6mm

Lens Thickness: 2.3mm

Overall Length (Lens-Tip): 163.5mm

Overall Width (Hinge-Hinge): 131mm

PD: 68mm

Weight: 35gm