DiversaMed 8mil Disposable Nitrile PF Exam Glove

Disposable, nitrile exam gloves are perfect for lab work, chemical handling, small parts handling and food preparation. Nonsterile, 8 mil construction is chemical-resistant and puncture-resistant. Textured grip provides a secure hold. Beaded cuff increases glove strength when donning and helps prevent liquid from dripping onto your forearm. The 12" long, size medium gloves also feature a powder-free surface so you won't get powder on your clothes. Each Disposable Nitrile Powder-free Exam Glove can be worn on the right or left hand.

Manufacturer Part Number
8648M
EAN/UPC
0729661140244,729661140244
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Brand

: : ProGuard

Color/Fragrance/Other

: : BLUE

Packaging

: : Box
Case

Box Length

: : 0 in

Box Width

: : 0 in

Box Height

: : 0 in

Box Cube

: : 0

Freight NMFC

: : 156600-9