Disposable Nitrile Powder Free Exam

Medical-grade exam gloves are perfect for medical, dental and lab work as well as handling blood, bodily fluids and foodservice. They are made of durable nitrile. Comparable to a 4 mil gloves, these latex-free, powder-free gloves are FDA-compliant and disposable. Textured grip helps maintain a secure hold. Ambidextrous design allows each glove to be used for either hand. Beaded cuff prevents rolldown for a comfortable fit during extended periods of wear. Gloves come in size small.

Manufacturer Part Number
8645S
EAN/UPC
0729661122141,729661122141
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Brand

: : ProGuard

Color/Fragrance/Other

: : BLUE

Packaging

: : Box
Case

Box Length

: : 0 in

Box Width

: : 0 in

Box Height

: : 0 in

Box Cube

: : 0

Freight NMFC

: : 156600-9