Disposable Powder Free General Purpose Nitrile Gloves

  • economical alternatives
  • excellent stretch and fit
  • no latex allergies
  • increased strength, durability, and puncture resistance
  • ideal for: cleaning, assembly, parts handling, etc.

Manufacturer Part Number
8643L
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color/Fragrance/Other

: : WHITE

Packaging

: : Box
Case

Box Quantity

: : 100

Box UPC

: : 00729661219261

Box Length

: : 0 in

Box Width

: : 0 in

Box Height

: : 0 in

Box Cube

: : 0

Box Weight

: : 0 lb

Freight NMFC

: : 156600-9