Disposable Synthetic Powder Free Exam

FDA-compliant, stretchable exam gloves are perfect for handling of blood and bodily fluid spills in medical and dental applications as well as lab work. Nonsterile, 4 mil construction offers greater flexibility and is allergy-free. Beaded cuff increases glove strength when donning and helps prevent liquid from dripping onto your forearm. The 9-1/2" long gloves also feature a powder-free surface so you won't get powder on your clothes. Each Disposable Synthetic Powder-free Exam Glove can be worn on the right or left hand.

Manufacturer Part Number
8617L
EAN/UPC
0729661198795,729661198795
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Brand

: : ProGuard

Packaging

: : Box
Case

Box Length

: : 0 in

Box Width

: : 0 in

Box Height

: : 0 in

Box Cube

: : 0

Freight NMFC

: : 156600-9