Protective Glove Dispenser

  • fits most 100-pack dispenser boxes of disposable latex and vinyl gloves
  • molded in clear acrylic to see type of glove
  • large opening for easy removal of gloves
  • wall-mount horizontal or vertical with two-way tape included
  • also accommodates 7353 Series Bloodborne Pathogen Kits

Manufacturer Part Number
8615
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Brand: ProGuard
Color/Fragrance/Other: CLEAR ACRYLIC
Private Label: Yes
Private Label Type: Pad Print
Private Label Minimum: 24
Private Label Area: 1 x 2 in
Packaging:

  • Case
  • Each

Each Length: 10.500 in
Each Width: 4.000 in
Each Height: 6.000 in
Each Cube: 0.140
Each Weight: 1 lb
Each UPC: 10729661113955
Freight NMFC: 156600-4