850 Fit Series - 8501001

The 850 Series is part of the ProGuard Fit line and provides the right fit for the right job. One-size-does-not-fit-all where the workforce has become increasingly diverse. The Fit line includes glasses for smaller facial structures, options that are fully adjustable, and eyewear with integrated reading magnification. These features will deliver improved comfort and functionality that will support compliance and help to reduce eye injuries.

  • the UFX - Ultra Fit Extreme Feature allows wearers to customize the fit and feel to their exact preferences
  • lens/frame design allows air to flow freely up and away from lens to prevent fogging
  • adjustable nose pad conforms to broad range of bridge sizes
  • temples adjust to four different lengths; ratcheting lens adjustments for proper lens pitch

Manufacturer Part Number
8501001
EAN/UPC
0729661231683,729661231683
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General Specifications:

Bridge: 9.6mm

Lens Base: 9.5 Curve

Lens Size Diagonal: 83mm

Lens Size Vertical: 45.5mm

Lens Thickness: 2.42mm

Overall Length (Lens-Tip): 54-166mm

Overall Width (Hinge-Hinge): 138mm

PD: 68mm

Weight: 28gm

Closest point between lens: 16.6mm

Closest point between temples tip: 75-76mm