Fit 850 Series - 8501000

The 850 Series is part of the ProGuard Fit line and provides the right fit for the right job. One-size-does-not-fit-all where the workforce has become increasingly diverse. The Fit line includes glasses for smaller facial structures, options that are fully adjustable, and eyewear with integrated reading magnification. These features will deliver improved comfort and functionality that will support compliance and help to reduce eye injuries.

  • the UFX - Ultra Fit Extreme Feature allows wearers to customize the fit and feel to their exact preferences
  • lens/frame design allows air to flow freely up and away from lens to prevent fogging
  • adjustable nose pad conforms to broad range of bridge sizes
  • temples adjust to four different lengths; ratcheting lens adjustments for proper lens pitch

Manufacturer Part Number
8501000
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications :

Color/Fragrance/Other : CLEAR/BLACK

Each Length : 0.000 in

Each Width : 0.000 in

Brand : ProGuard

Case Length : 20.50 in

Case Width : 20.000 in

Case Height : 9.50 in

Case Cube : 2.25

Case Weight : 15.000 lb

Each Height : 0.000 in

Each UPC : 00729661231690

Each Weight : 0 lb

Case UPC : 20729661231694

Case Quantity : 0.00

Each Cube : 0.000

Box Length : 0 in

Box Width : 0 in

Box Height : 0 in

Box Cube : 0

Box Weight : 0 lb

Box Quantity : 0

Box UPC : 10729661231697

Freight NMFC : 57800