The 840 Series is part of the ProGuard Style line and is designed to increase compliance through mirroring fashion eyewear trends. Workers who are not comfortable with the style of their safety eyewear are more likely to remove it, even around hazardous conditions. The Style line is built for the individual on the cutting edge of fashion. These styles offer a great look that can be worn all day. This encourages compliance and will keep the wearer safe.
Note:
Specifications :
Color/Fragrance/Other : GRAY/RED
Each Length : 0.000 in
Each Width : 0.000 in
Brand : ProGuard
Case Length : 27.00 in
Case Width : 12.000 in
Case Height : 15.00 in
Case Cube : 2.81
Case Weight : 15.000 lb
Each Height : 0.000 in
Each UPC : 00729661232161
Each Weight : 0 lb
Case UPC : 20729661232165
Case Quantity : 0.00
Each Cube : 0.000
Box Length : 0 in
Box Width : 0 in
Box Height : 0 in
Box Cube : 0
Box Weight : 0 lb
Box Quantity : 0
Box UPC : 10729661232168
Freight NMFC : 57880