Fit 840 Reader Series - 8401500

The 840 Reader Series is part of the ProGuard Fit line and provides the right fit for the right job. One-size-does-not-fit-all where the workforce has become increasingly diverse. The Fit line includes glasses for smaller facial structures, options that are fully adjustable, and eyewear with integrated reading magnification. These features will deliver improved comfort and functionality that will support compliance and help to reduce eye injuries.

  • magnification lens insert is strategically placed out of user's direct line of vision
  • built-in rubber nose piece provides all day comfort pressure-free fit
  • ventilated, straight-back flexible temples provide cool,
  • rubber temple tips keep eyewear secure for an active worker.

Manufacturer Part Number
8401500
EAN/UPC
0729661232208,729661232208
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications :

Color/Fragrance/Other : CLEAR

Brand : ProGuard

Case Cube : 2.81

Each UPC : 00729661232208

Case UPC : 20729661232202

Case Quantity : 0.00

Each Cube : 0.000

Box Cube : 0

Box Quantity : 0

Box UPC : 10729661232205

Freight NMFC : 57880