Style 840 Series - 8401100

The 840 Series is part of the ProGuard Style line and is designed to increase compliance through mirroring fashion eyewear trends. Workers who are not comfortable with the style of their safety eyewear are more likely to remove it, even around hazardous conditions. The Style line is built for the individual on the cutting edge of fashion. These styles offer a great look that can be worn all day. This encourages compliance and will keep the wearer safe.

  • built-in rubber nose piece provides all day comfort
  • ventilated, straight-back flexible temples provide cool, pressure-free fit
  • rubber temple tips keep eyewear secure for an active worker
  • polycarbonate lens provides 99.9% protection against harmful UVA and UVB rays

Manufacturer Part Number
8401100
EAN/UPC
0729661232079,729661232079
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications :

Color/Fragrance/Other : CLEAR/BLACK

Each Length : 0.000 in

Each Width : 0.000 in

Brand : ProGuard

Case Length : 27.00 in

Case Width : 12.000 in

Case Height : 15.00 in

Case Cube : 2.81

Case Weight : 14.500 lb

Each Height : 0.000 in

Each UPC : 00729661232079

Each Weight : 0 lb

Case UPC : 20729661232073

Case Quantity : 0.00

Each Cube : 0.000

Box Length : 0 in

Box Width : 0 in

Box Height : 0 in

Box Cube : 0

Box Weight : 0 lb

Box Quantity : 0

Box UPC : 10729661232076

Freight NMFC : 8401100