Style 840 Series - 8401003

The 840 Series is part of the ProGuard Style line and is designed to increase compliance through mirroring fashion eyewear trends. Workers who are not comfortable with the style of their safety eyewear are more likely to remove it, even around hazardous conditions. The Style line is built for the individual on the cutting edge of fashion. These styles offer a great look that can be worn all day. This encourages compliance and will keep the wearer safe.

  • built-in rubber nose piece provides all day comfort
  • ventilated, straight-back flexible temples provide cool, pressure-free fit
  • rubber temple tips keep eyewear secure for an active worker
  • polycarbonate lens provides 99.9% protection against harmful

Manufacturer Part Number
8401003
EAN/UPC
0729661232055,729661232055
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General Specifications:

Bridge: 14mm

Lens Base: 9 Curve

Lens Size Diagonal: 78mm

Lens Size Vertical: 46mm

Lens Thickness: 2.2mm

Overall Length (Lens-Tip): 103mm

Overall Width (Hinge-Hinge): 140mm

PD: 72mm

Weight: 27gm