Style 830 Series - 8301100

The 830 Series is part of the ProGuard Style line and is designed to increase compliance through mirroring fashion eyewear trends. Workers who are not comfortable with the style of their safety eyewear are more likely to remove it, even around hazardous conditions. The Style line is built for the individual on the cutting edge of fashion. These styles offer a great look that can be worn all day. This encourages compliance and will keep the wearer safe.

  • nose buds secure the glass and prevent slipping while providing a pillow soft fit
  • curved lens provides full side protection without distracting seams or traditional type side shields
  • temples adjust to four different lengths

Manufacturer Part Number
8301100
EAN/UPC
0729661231980,729661231980
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General Specifications:

Bridge: 10.5mm

Lens Base: 9.75 Curve

Lens Size Diagonal: 56mm

Lens Size Vertical: 45mm

Lens Thickness: 2.2mm

Overall Length (Lens-Tip): 150-163mm

Overall Width (Hinge-Hinge): 142mm

PD: 68mm

Weight: 27gm