Short-Sleeve Unlined Nitrile Glove

  • lightweight; 13" length
  • individually bagged in pairs
  • non-slip grip
  • FDA compliant
  • puncture resistant; abrasion resistant
  • chemically resists a wide range of acids, aggressive solvents, and petroleum based products
  • applications: strong chemical use, stripping, degreasing, oven cleaning, harsh solvent, auto and aircraft assembly, and others
  • individually bagged

Manufacturer Part Number
8211XL
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications :

Brand

: : ProGuard

Color/Fragrance/Other

: : GREEN

Packaging

: : Case
Dozen
Pair

Pair Quantity

: : 1

Pair Length

: : 0 in

Pair Cube

: : 0

Pair Height

: : 0 in

Pair Width

: : 0 in

Freight NMFC

: : 156600-9

Dozen Length

: : 0 in

Dozen Width

: : 0 in

Dozen Height

: : 0 in

Dozen Cube

: : 0