Flock Lined Blue Nitrile

  • made in the U.S.A
  • 11 mil
  • flock-lined
  • 12 inch length rolled cuff
  • bulk-packed 12 pair per bag
  • tractor-tread grip encourages run off of fluids that are often trapped by a diamond-shaped embossed pattern, reduced gripping
  • superior chemical resistance
  • soft feel, excellent fit and comfort Excellent for a Wide Range of Applications
  • manufacturing, paint Applications, fuel Handling
  • light Duty Maintenance and Clean Up, food Processing
  • janitorial, agricultural Chemicals, refineries

Manufacturer Part Number
8209M
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color/Fragrance/Other

: : BLUE

Packaging

: : 1 dz/bg; 6 bg./cs.

Freight NMFC

: : 156600-9

Dozen Length

: : 0 in

Dozen Width

: : 0 in

Dozen Height

: : 0 in

Dozen Cube

: : 0