Classic 820 Series - 8204002

The 820 Series is part of the ProGuard Classic line of eyewe and provides traditional lens variations that never go out of style. This line is designed to provide excellent durability and protection. These lenses are utilitarian and offer compliance across a broad range of activities.

  • economical wrap-around single lens provides full panoramic view
  • integrated nose piece
  • soft, non-slip rubber temple tips provides non-binding fit
  • polycarbonate lens provides 99.9% protection against harmful UVA and UVB rays

Manufacturer Part Number
8204002
EAN/UPC
0729661232130,729661232130
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications :

Color/Fragrance/Other
: AMBER

Brand : ProGuard

Case Length : 20.50 in

Case Width : 20.000 in

Case Height : 9.50 in

Case Cube : 2.25

Case Weight : 14.000 lb

Case UPC : 20729661232134

Case Quantity : 0.00

Freight NMFC : 57880

Each Length : 0.000 in

Each Width : 0.000 in

Each Height : 0.000 in

Each UPC : 00729661232130

Each Weight : 0 lb

Each Cube : 0.000