Classic 810 Series - 8103004

The 810 Series is part of the ProGuard Classic line of eyewear and provides traditional lens variations that never go out of style. This line is designed to provide excellent durability and protection. These lenses are utilitarian and offer compliance across a broad range of activities.

  • designed for superior comfort and fit
  • lightweight, frameless protection is ideal for all-day wear
  • private labeling available
  • polycarbonate lens provides 99.9% protection against harmful UVA and UVB rays

Manufacturer Part Number
8103004
EAN/UPC
0729661231942,729661231942
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General Specifications:

Bridge: 17.27mm

Closest Point Between Lens: 16.67mm

Closest Point Between Temples:

91.53mm

Lens Base: 10 curve

Lens Size Diagonal: 77.08mm

Lens Size Vertical: 43.38mm

Lens Thickness: 2.5mm

Overall Length (Lens-Tip): 156mm

Overall Width (Hinge-Hinge): 135.5mm

PD: 64mm

Weight: 23.1g