The 810 Reader Series is part of the ProGuard Fit line and provides the right fit for the right job. One-size-does-not-fit-all where the workforce has become increasingly diverse. The Fit line includes glasses for smaller facial structures, options that are fully adjustable, and eyewear with integrated reading magnification. These features will deliver improved comfort and functionality that will support compliance and help to reduce eye injuries.
Note:
Specifications :
Color/Fragrance/Other : CLEAR
Each Length : 0.000 in
Each Width : 0.000 in
Case Length : 18.50 in
Case Width : 7.500 in
Case Height : 15.50 in
Case Cube : 1.24
Case Weight : 10.500 lb
Each Height : 0.000 in
Each UPC : 00729661231744
Each Weight : 0 lb
Case UPC : 20729661231748
Case Quantity : 0.00
Each Cube : 0.000
Box Length : 0 in
Box Width : 0 in
Box Height : 0 in
Box Cube : 0
Box Weight : 0 lb
Box Quantity : 0
Box UPC : 10729661231741
Freight NMFC : 57880