Fit 810 Reader Series - 8100400

The 810 Reader Series is part of the ProGuard Fit line and provides the right fit for the right job. One-size-does-not-fit-all where the workforce has become increasingly diverse. The Fit line includes glasses for smaller facial structures, options that are fully adjustable, and eyewear with integrated reading magnification. These features will deliver improved comfort and functionality that will support compliance and help to reduce eye injuries.

  • magnification lens insert is strategically placed out of user's direct line of vision
  • designed for superior comfort and fit
  • lightweight, frameless protection is ideal for all-day wear
  • polycarbonate lens provides 99.9% protection against harmful UVA and UVB rays

Manufacturer Part Number
8100400
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications :

Color/Fragrance/Other : CLEAR

Each Length : 0.000 in

Each Width : 0.000 in

Case Length : 18.50 in

Case Width : 7.500 in

Case Height : 15.50 in

Case Cube : 1.24

Case Weight : 10.500 lb

Each Height : 0.000 in

Each UPC : 00729661231836

Each Weight : 0 lb

Case UPC : 20729661231830

Case Quantity : 0.00

Each Cube : 0.000

Box Length : 0 in

Box Width : 0 in

Box Height : 0 in

Box Cube : 0

Box Weight : 0 lb

Box Quantity : 0

Box UPC : 10729661231833

Freight NMFC : 57880